FST16211MTD
FST16211MTD
Obsolete
Description:  IC BUS SWITCH 12 X 1:1 56TSSOP
Manufacturer:  onsemi
Datasheet:   FST16211MTD Datasheet
History Price: Obsolete
In Stock: 7000
FST16211MTD vs FSTU3253MX
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Bus Switch
Multiplexer/Demultiplexer
Circuit
12 x 1:1
2 x 4:1
Independent Circuits
2
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
56-TSSOP
16-SOIC