☰
FSDL321
FSDL321
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  onsemi
Datasheet:   FSDL321 Datasheet
History Price: Active
In Stock: 39280
FSDL321 Specification
Specification
Part No
FSDL321
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
FPS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 20V
Duty Cycle
77%
Frequency - Switching
50kHz
Power (Watts)
17 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
FSDL321 PDF Datasheet
FSDL321 Related Parts
FSD146MRBN
FSD146MRBN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSD156MRBN
FSD156MRBN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSD156MRBN
FSD156MRBN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSD200
FSD200
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD200B
FSD200B
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD200BM
FSD200BM
onsemi
IC OFFLINE SWITCH FLYBACK 7LSOP
FSD200BMX
FSD200BMX
onsemi
IC OFFLINE SWITCH FLYBACK 7LSOP
FSD210
FSD210
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD210B
FSD210B
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD210BM
FSD210BM
onsemi
IC OFFLINE SWITCH FLYBACK 7LSOP
FSD210HD
FSD210HD
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSDH0165D
FSDH0165D
Fairchild Semiconductor
FSDH0165 - SWITCHING REGULATOR,
FSDL321 Compare Parts
  • FSDL321 vs FSDM311A
  • FSDL321 vs FSDM311
  • FSDL321 vs FSDM1265RBWDTU
  • FSDL321 vs FSDM101
  • FSDL321 vs FSDM07652RWDTU
  • FSDL321 vs FSDM07652REWDTU
  • FSDL321 vs FSDM07652RBWDTU
  • FSDL321 vs FSDM0565RWDTU
  • FSDL321 vs FSDM0565RWDTU
  • FSDL321 vs FSDM0565REWDTU
  • FSDL321 vs FSDM0565RELDTU
  • FSDL321 vs FSDM0565RBWDTU
  • FSDL321 vs FSDM0465RSWDTU
  • FSDL321 vs FSDM0465RSWDTU
  • FSDL321 vs FSDM0465REWDTU
  • FSDL321 vs FSDM0465RBWDTU
  • FSDL321 vs FSDM0365RNB
  • FSDL321 vs FSDM0365RN
  • FSDL321 vs FSDM0365RL
  • FSDL321 vs FSDM0265RNC
  • FSDL321 vs FSDM0265RNB
  • FSDL321 vs FSDM0265RL
  • FSDL321 vs FSDL0365RNB
  • FSDL321 vs FSDL0365RL
  • FSDL321 vs FSDL0165RN
  • FSDL321 vs FSDL0165RL
  • FSDL321 vs FSDH321Z
  • FSDL321 vs FSDH321
  • FSDL321 vs FSDH321
  • FSDL321 vs FSDH0370RNB
  • FSDL321 vs FSDH0265RN
  • FSDL321 vs FSDH0265RL
  • FSDL321 vs FSDH0165D
  • FSDL321 vs FSD210HD
  • FSDL321 vs FSD210BM
  • FSDL321 vs FSD210B
  • FSDL321 vs FSD210
  • FSDL321 vs FSD200BMX
  • FSDL321 vs FSD200BM
  • FSDL321 vs FSD200B
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.