☰
FSD200BMX
FSD200BMX
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 7LSOP
Manufacturer:  onsemi
Datasheet:   FSD200BMX Datasheet
History Price: Obsolete
In Stock: 46585
FSD200BMX Specification
Specification
Part No
FSD200BMX
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
FPS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
670V
Topology
Flyback
Voltage - Start Up
7 V
Voltage - Supply (Vcc/Vdd)
6V ~ 10V
Duty Cycle
66%
Frequency - Switching
134kHz
Power (Watts)
7 W
Fault Protection
Current Limiting, Over Load, Over Temperature
Control Features
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Package / Case
8-SMD (7 Leads), Gull Wing
Supplier Device Package
7-LSOP
Mounting Type
Surface Mount
FSD200BMX PDF Datasheet
FSD200BMX Related Parts
FSD146MRBN
FSD146MRBN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSD156MRBN
FSD156MRBN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSD156MRBN
FSD156MRBN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSD200
FSD200
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD200B
FSD200B
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD200BM
FSD200BM
onsemi
IC OFFLINE SWITCH FLYBACK 7LSOP
FSD210
FSD210
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD210B
FSD210B
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD210BM
FSD210BM
onsemi
IC OFFLINE SWITCH FLYBACK 7LSOP
FSD210HD
FSD210HD
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSDH0165D
FSDH0165D
Fairchild Semiconductor
FSDH0165 - SWITCHING REGULATOR,
FSDH0265RL
FSDH0265RL
onsemi
IC OFFLINE SWITCH FLYBACK 8LSOP
FSD200BMX Compare Parts
  • FSD200BMX vs FSDM311A
  • FSD200BMX vs FSDM311
  • FSD200BMX vs FSDM1265RBWDTU
  • FSD200BMX vs FSDM101
  • FSD200BMX vs FSDM07652RWDTU
  • FSD200BMX vs FSDM07652REWDTU
  • FSD200BMX vs FSDM07652RBWDTU
  • FSD200BMX vs FSDM0565RWDTU
  • FSD200BMX vs FSDM0565RWDTU
  • FSD200BMX vs FSDM0565REWDTU
  • FSD200BMX vs FSDM0565RELDTU
  • FSD200BMX vs FSDM0565RBWDTU
  • FSD200BMX vs FSDM0465RSWDTU
  • FSD200BMX vs FSDM0465RSWDTU
  • FSD200BMX vs FSDM0465REWDTU
  • FSD200BMX vs FSDM0465RBWDTU
  • FSD200BMX vs FSDM0365RNB
  • FSD200BMX vs FSDM0365RN
  • FSD200BMX vs FSDM0365RL
  • FSD200BMX vs FSDM0265RNC
  • FSD200BMX vs FSDM0265RNB
  • FSD200BMX vs FSDM0265RL
  • FSD200BMX vs FSDL321
  • FSD200BMX vs FSDL321
  • FSD200BMX vs FSDL0365RNB
  • FSD200BMX vs FSDL0365RL
  • FSD200BMX vs FSDL0165RN
  • FSD200BMX vs FSDL0165RL
  • FSD200BMX vs FSDH321Z
  • FSD200BMX vs FSDH321
  • FSD200BMX vs FSDH321
  • FSD200BMX vs FSDH0370RNB
  • FSD200BMX vs FSDH0265RN
  • FSD200BMX vs FSDH0265RL
  • FSD200BMX vs FSDH0165D
  • FSD200BMX vs FSD210HD
  • FSD200BMX vs FSD210BM
  • FSD200BMX vs FSD210B
  • FSD200BMX vs FSD210
  • FSD200BMX vs FSD200BM
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious