☰
FDC6324L
FDC6324L
Active
Description:  IC PWR SWITCH P-CH 1:1 SUPERSOT6
Manufacturer:  onsemi
Datasheet:   FDC6324L Datasheet
History Price: $0.69000
In Stock: 37810
FDC6324L Specification
Specification
Part No
FDC6324L
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
3V ~ 20V
Voltage - Supply (Vcc/Vdd)
1.5V ~ 8V
Current - Output (Max)
1.5A
Rds On (Typ)
-
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SuperSOT?-6
Package / Case
SOT-23-6 Thin, TSOT-23-6
FDC6324L PDF Datasheet
FDC6324L Related Parts
FDC6323L
FDC6323L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6325L
FDC6325L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6326L
FDC6326L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6329L
FDC6329L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6330L
FDC6330L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6330L
FDC6330L
onsemi
INTEGRATED LOAD SWITCH
FDC6331L
FDC6331L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6332L
FDC6332L
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FDC6332L
FDC6332L
onsemi
IC PWR DRVR P-CH 1:1 SUPERSOT-6
FDC6901L
FDC6901L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6324L Description
The onsemi FDC6324L is a high-performance, dual N-channel MOSFET driver designed for efficient power management and control applications. This device is particularly well-suited for driving MOSFETs in various configurations, including synchronous rectification, motor control, and other high-speed switching applications. The FDC6324L is recognized for its robust performance, low power consumption, and compact design, making it an ideal choice for modern electronic systems.

## Key Features

1. Dual N-Channel MOSFET Driver: The FDC6324L is designed to drive two independent N-channel MOSFETs, allowing for versatile applications in power management and control.

2. High Drive Current: The driver can deliver a peak output current of up to 4A, enabling rapid charging and discharging of the gate capacitance of the MOSFETs. This feature is crucial for high-frequency applications where switching speed is essential.

3. Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 10V, providing flexibility for various system designs and allowing it to be used in different voltage environments.

4. Fast Switching Times: The FDC6324L features fast rise and fall times, typically in the range of 15 to 20 nanoseconds. This capability helps minimize switching losses and improves overall efficiency in power conversion applications.

5. Low Propagation Delay: The device has a low propagation delay, ensuring that the output closely follows the input signal. This characteristic is vital for synchronous operation in power converters and other applications requiring precise timing.

6. Thermal Protection: The FDC6324L includes thermal shutdown features to protect against overheating, enhancing reliability and longevity in demanding applications.

7. Logic Level Compatibility: The driver is compatible with standard logic levels, making it easy to interface with microcontrollers, digital signal processors, and other logic devices.

8. Compact Package: The device is available in a small footprint package, which is advantageous for space-constrained applications, allowing for more efficient PCB layout and design.

## Specifications

- Supply Voltage (VDD): 4.5V to 10V
- Output Current (IOUT): Up to 4A (peak)
- Input Voltage (VIN): Logic level compatible (typically 0V to VDD)
- Rise Time (tr): Typically 15 ns
- Fall Time (tf): Typically 15 ns
- Propagation Delay (tPD): Typically 10 ns
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in various packages, including SOIC-8 and DFN-8.

## Applications

The FDC6324L is suitable for a wide range of applications, including:

- Power Management: Used in DC-DC converters, battery management systems, and power supplies to efficiently control power flow.
- Motor Control: Ideal for driving MOSFETs in brushless DC motor controllers, stepper motor drivers, and other motor drive applications.
- LED Drivers: Can be utilized in LED lighting applications where efficient and rapid switching is required.
- General Purpose Switching: Suitable for any application requiring fast and efficient low-side switching of N-channel MOSFETs.

## Conclusion

The onsemi FDC6324L is a versatile and efficient dual N-channel MOSFET driver that meets the demands of modern electronic applications. With its high drive current, fast switching capabilities, and robust protection features, it is an excellent choice for engineers looking to enhance the performance and reliability of their designs. Whether in power management, motor control, or general switching applications, the FDC6324L provides the necessary performance and flexibility to meet a variety of design requirements. Its compact size and compatibility with standard logic levels further enhance its appeal for a wide range of applications in the electronics industry.
FDC6324L Compare Parts
  • FDC6324L vs FDC6332L
  • FDC6324L vs FDC6332L
  • FDC6324L vs FDC6331L
  • FDC6324L vs FDC6330L
  • FDC6324L vs FDC6330L
  • FDC6324L vs FDC6329L
  • FDC6324L vs FDC6326L
  • FDC6324L vs FDC6325L
  • FDC6324L vs FDC6323L
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you