☰
FDC6323L
FDC6323L
Obsolete
Description:  IC PWR SWITCH P-CH 1:1 SUPERSOT6
Manufacturer:  onsemi
Datasheet:   FDC6323L Datasheet
History Price: Obsolete
In Stock: 36640
FDC6323L Specification
Specification
Part No
FDC6323L
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
3V ~ 8V
Voltage - Supply (Vcc/Vdd)
1.5V ~ 8V
Current - Output (Max)
1.5A
Rds On (Typ)
-
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SuperSOT?-6
Package / Case
SOT-23-6 Thin, TSOT-23-6
FDC6323L PDF Datasheet
FDC6323L Related Parts
FDC6324L
FDC6324L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6325L
FDC6325L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6326L
FDC6326L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6329L
FDC6329L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6330L
FDC6330L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6330L
FDC6330L
onsemi
INTEGRATED LOAD SWITCH
FDC6331L
FDC6331L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6332L
FDC6332L
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FDC6332L
FDC6332L
onsemi
IC PWR DRVR P-CH 1:1 SUPERSOT-6
FDC6901L
FDC6901L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6323L Description
Overview of onsemi FDC6323L

The onsemi FDC6323L is a dual N-channel MOSFET designed for various applications in power management, including load switching and DC-DC conversion. This device is particularly well-suited for high-efficiency applications due to its low on-resistance and fast switching capabilities. The FDC6323L is ideal for use in consumer electronics, automotive systems, and industrial applications where reliable performance and compact size are essential.

Key Features

1. Dual N-Channel Configuration: The FDC6323L features two independent N-channel MOSFETs in a single package, allowing designers to save space while providing the flexibility needed for various circuit configurations.

2. Low On-Resistance (RDS(on)): With a low RDS(on) value, the FDC6323L minimizes conduction losses, enhancing overall system efficiency. This characteristic is particularly important in battery-powered devices where energy conservation is critical.

3. Fast Switching Speed: The device offers rapid turn-on and turn-off times, which are essential for high-frequency applications such as synchronous rectification in power supplies. This capability helps improve the overall performance of power converters.

4. Thermal Performance: The FDC6323L is designed to handle significant thermal loads, making it suitable for applications that require robust thermal management. Its package design aids in effective heat dissipation.

5. Automotive Grade: The component meets AEC-Q101 standards, ensuring reliability and performance in automotive environments where temperature extremes and vibration are common.

Specifications

- Configuration: Dual N-channel MOSFET
- Maximum Drain-Source Voltage (VDS): 30V
- Continuous Drain Current (ID): 8A at a case temperature of 25°C
- Pulsed Drain Current (IDM): 32A (maximum)
- On-Resistance (RDS(on)): Typically 10 mΩ at VGS = 10V; typically 12 mΩ at VGS = 4.5V
- Gate Threshold Voltage (VGS(th)): Typically between 1V to 2.5V
- Operating Temperature Range: -55°C to +150°C
- Package Type: Available in a compact SOIC-8 package which provides ease of integration into PCB layouts.

Applications

The versatility of the FDC6323L allows it to be utilized in various applications:

1. Power Management Circuits: Ideal for load switching applications where efficient control of power delivery is required.
2. DC-DC Converters: Its low on-resistance and fast switching characteristics make it suitable for use in step-down or boost converter designs.
3. Battery Management Systems: Effective in applications requiring precise control over battery charging and discharging cycles.
4. Automotive Electronics: Suitable for controlling loads such as motors, lights, and other electronic components within vehicles due to its automotive-grade reliability.

Design Considerations

When implementing the FDC6323L into a design, engineers should consider several factors:

1. Thermal Management: Adequate heat sinking or PCB layout techniques should be employed to manage heat dissipation effectively, especially under high current conditions.

2. Gate Drive Requirements: Designers need to ensure that the gate drive voltage levels are appropriate for achieving optimal switching performance while avoiding gate oxide breakdown.

3. Layout Optimization: Proper PCB layout is crucial to minimize parasitic inductances and resistances that can affect switching performance and thermal management.

In conclusion, the onsemi FDC6323L stands out as a highly efficient dual N-channel MOSFET suitable for a wide range of applications requiring reliable power management solutions. Its combination of low on-resistance, fast switching speed, and automotive-grade reliability makes it an excellent choice for engineers looking to enhance their designs with high-performance components.
FDC6323L Compare Parts
  • FDC6323L vs FDC6332L
  • FDC6323L vs FDC6332L
  • FDC6323L vs FDC6331L
  • FDC6323L vs FDC6330L
  • FDC6323L vs FDC6330L
  • FDC6323L vs FDC6329L
  • FDC6323L vs FDC6326L
  • FDC6323L vs FDC6325L
  • FDC6323L vs FDC6324L
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you