FAN7554DTF
FAN7554DTF
Obsolete
Description:  IC REG CTRLR MULT TOPOLOGY 8SOIC
Manufacturer:  onsemi
Datasheet:   FAN7554DTF Datasheet
History Price: Obsolete
In Stock: 34500
FAN7554DTF Specification
Specification
Part No
FAN7554DTF
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Flyback, Forward Converter
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
Frequency - Switching
500kHz
Duty Cycle (Max)
95%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FAN7554DTF PDF Datasheet
FAN7554DTF Related Parts
FAN1577AMX
FAN1577AMX
Fairchild Semiconductor
DUAL SWITCHING CONTROLLER
FAN1577AMX
FAN1577AMX
onsemi
IC REG CTRLR BUCK 20SOIC
FAN2012BMPX
FAN2012BMPX
Fairchild Semiconductor
CONV DC-DC SINGLE STEP DOWN 4.5V
FAN4860UC5X
FAN4860UC5X
Fairchild Semiconductor
POWER FACTOR CONTROLLER WITH POS
FAN5037M
FAN5037M
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5037M
FAN5037M
onsemi
IC REG CTRLR BUCK 8SOIC
FAN5037MX
FAN5037MX
Fairchild Semiconductor
SWITCHING REGULATOR/CONTROLLER
FAN5037MX
FAN5037MX
onsemi
IC REG CTRLR BUCK 8SOIC
FAN5066M
FAN5066M
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5066M
FAN5066M
onsemi
IC REG CTRLR BUCK 20SOIC
FAN5066MTC
FAN5066MTC
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5066MTCX
FAN5066MTCX
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN7554DTF Compare Parts
  • FAN7554DTF vs FAN7554D
  • FAN7554DTF vs FAN7554
  • FAN7554DTF vs FAN7554
  • FAN7554DTF vs FAN6921MRMY
  • FAN7554DTF vs FAN6520BMX
  • FAN7554DTF vs FAN6520BMX
  • FAN7554DTF vs FAN6520BM
  • FAN7554DTF vs FAN6520BM
  • FAN7554DTF vs FAN6520BIMX
  • FAN7554DTF vs FAN6520BIMX
  • FAN7554DTF vs FAN6520AMX
  • FAN7554DTF vs FAN6520AMX
  • FAN7554DTF vs FAN6520AM
  • FAN7554DTF vs FAN6520AM
  • FAN7554DTF vs FAN6520AIMX
  • FAN7554DTF vs FAN6520AIMX
  • FAN7554DTF vs FAN6520AIM
  • FAN7554DTF vs FAN6241M6X
  • FAN7554DTF vs FAN53541UCX
  • FAN7554DTF vs FAN5092MTCX
  • FAN7554DTF vs FAN5092MTC
  • FAN7554DTF vs FAN5066MX
  • FAN7554DTF vs FAN5066MX
  • FAN7554DTF vs FAN5066MTCX
  • FAN7554DTF vs FAN5066MTC
  • FAN7554DTF vs FAN5066M
  • FAN7554DTF vs FAN5066M
  • FAN7554DTF vs FAN5037MX
  • FAN7554DTF vs FAN5037MX
  • FAN7554DTF vs FAN5037M
  • FAN7554DTF vs FAN5037M
  • FAN7554DTF vs FAN4860UC5X
  • FAN7554DTF vs FAN2012BMPX
  • FAN7554DTF vs FAN1577AMX
  • FAN7554DTF vs FAN1577AMX
  • FAN7554DTF vs FAN7585SN
  • FAN7554DTF vs FAN6863TY
  • FAN7554DTF vs FAN6791MY
  • FAN7554DTF vs FAN5029MPX
  • FAN7554DTF vs FAN5029MPX
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets