Packaging
Tape & Reel (TR)
Bulk
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive, Isolation Capable
Topology
Flyback, Forward Converter
Flyback, Forward Converter
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
9V ~ 30V
Frequency - Switching
500kHz
500kHz
Synchronous Rectifier
Yes
Yes
Control Features
Soft Start
Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-DIP