Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Fairchild Semiconductor FAN7554
FAN7554
Active
PMIC - DC DC Switching Controllers
Description:
SWITCHING CONTROLLER, CURRENT-MO
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN7554 Datasheet
History Price: $0.35000
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN7554 Specification
Specification
Part No
FAN7554
Category
PMIC - DC DC Switching Controllers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Flyback, Forward Converter
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
Frequency - Switching
500kHz
Duty Cycle (Max)
95%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
FAN7554 PDF Datasheet
FAN7554 Datasheet
Click and Download: FAN7554 Datasheet
FAN7554 Related Parts
FAN1577AMX
Fairchild Semiconductor
DUAL SWITCHING CONTROLLER
FAN1577AMX
onsemi
IC REG CTRLR BUCK 20SOIC
FAN2012BMPX
Fairchild Semiconductor
CONV DC-DC SINGLE STEP DOWN 4.5V
FAN4860UC5X
Fairchild Semiconductor
POWER FACTOR CONTROLLER WITH POS
FAN5037M
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5037M
onsemi
IC REG CTRLR BUCK 8SOIC
FAN5037MX
Fairchild Semiconductor
SWITCHING REGULATOR/CONTROLLER
FAN5037MX
onsemi
IC REG CTRLR BUCK 8SOIC
FAN5066M
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5066M
onsemi
IC REG CTRLR BUCK 20SOIC
FAN5066MTC
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5066MTCX
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN7554 Compare Parts
FAN7554 vs FAN7554DTF
FAN7554 vs FAN7554D
FAN7554 vs FAN6921MRMY
FAN7554 vs FAN6520BMX
FAN7554 vs FAN6520BMX
FAN7554 vs FAN6520BM
FAN7554 vs FAN6520BM
FAN7554 vs FAN6520BIMX
FAN7554 vs FAN6520BIMX
FAN7554 vs FAN6520AMX
FAN7554 vs FAN6520AMX
FAN7554 vs FAN6520AM
FAN7554 vs FAN6520AM
FAN7554 vs FAN6520AIMX
FAN7554 vs FAN6520AIMX
FAN7554 vs FAN6520AIM
FAN7554 vs FAN6241M6X
FAN7554 vs FAN53541UCX
FAN7554 vs FAN5092MTCX
FAN7554 vs FAN5092MTC
FAN7554 vs FAN5066MX
FAN7554 vs FAN5066MX
FAN7554 vs FAN5066MTCX
FAN7554 vs FAN5066MTC
FAN7554 vs FAN5066M
FAN7554 vs FAN5066M
FAN7554 vs FAN5037MX
FAN7554 vs FAN5037MX
FAN7554 vs FAN5037M
FAN7554 vs FAN5037M
FAN7554 vs FAN4860UC5X
FAN7554 vs FAN2012BMPX
FAN7554 vs FAN1577AMX
FAN7554 vs FAN1577AMX
FAN7554 vs FAN7585SN
FAN7554 vs FAN6863TY
FAN7554 vs FAN6791MY
FAN7554 vs FAN5029MPX
FAN7554 vs FAN5029MPX
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets