FAN7554
FAN7554
Active
Description:  SWITCHING CONTROLLER, CURRENT-MO
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN7554 Datasheet
History Price: $0.35000
In Stock: 41200
FAN7554 vs FAN6520AIM
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback, Forward Converter
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
4.5V ~ 5.5V
Frequency - Switching
500kHz
300kHz
Duty Cycle (Max)
95%
100%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Soft Start
Enable
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC