Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback, Forward Converter
Buck
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
10.8V ~ 13.2V
Frequency - Switching
500kHz
200kHz ~ 2MHz
Synchronous Rectifier
Yes
Yes
Control Features
Soft Start
Enable, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-DIP
28-TSSOP