Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN4800IM
FAN4800IM
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTLR CCM/DCM 84KHZ 16SOIC
Manufacturer:
onsemi
Datasheet:
FAN4800IM Datasheet
History Price: Obsolete
In Stock: 22640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN4800IM Specification
Specification
Part No
FAN4800IM
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Frequency - Switching
66kHz ~ 84kHz
Current - Startup
100 μA
Voltage - Supply
11V ~ 16.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
FAN4800IM PDF Datasheet
FAN4800IM Datasheet
Click and Download: FAN4800IM Datasheet
FAN4800IM Related Parts
FAN4800AMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800AMY
onsemi
IC PFC CTLR CCM/DCM 84KHZ 16SOIC
FAN4800ANY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ANY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16DIP
FAN4800ASMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ASMY
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASMY-F116
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASNY
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800AUM
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800AUN
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800CMY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16SOP
FAN4800CMY-FS
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800IM Compare Parts
FAN4800IM vs FAN9673Q
FAN4800IM vs FAN9672Q
FAN4800IM vs FAN9612MX
FAN4800IM vs FAN9612MX
FAN4800IM vs FAN9611MX
FAN4800IM vs FAN7930MX_G
FAN4800IM vs FAN7930MX
FAN4800IM vs FAN7930MX
FAN4800IM vs FAN7930M
FAN4800IM vs FAN7930CMX-ON
FAN4800IM vs FAN7930CMX-G
FAN4800IM vs FAN7930CMX
FAN4800IM vs FAN7930CMX
FAN4800IM vs FAN7930CM
FAN4800IM vs FAN7930BMX-G
FAN4800IM vs FAN7930BMX
FAN4800IM vs FAN7930BMX
FAN4800IM vs FAN7930BM
FAN4800IM vs FAN7930BM
FAN4800IM vs FAN7530N
FAN4800IM vs FAN7530N
FAN4800IM vs FAN7530MX
FAN4800IM vs FAN7530MX
FAN4800IM vs FAN7530M
FAN4800IM vs FAN7530M
FAN4800IM vs FAN7530BMX
FAN4800IM vs FAN7529N
FAN4800IM vs FAN7529N
FAN4800IM vs FAN7529MX-FS
FAN4800IM vs FAN7529MX
FAN4800IM vs FAN7529M
FAN4800IM vs FAN7529BMX
FAN4800IM vs FAN7528N
FAN4800IM vs FAN7528N
FAN4800IM vs FAN7528MX
FAN4800IM vs FAN7528MX
FAN4800IM vs FAN7528M
FAN4800IM vs FAN7528M
FAN4800IM vs FAN7528BMX
FAN4800IM vs FAN7527BN
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend