74ABT899CMSAX
74ABT899CMSAX
Obsolete
Description:  TXRX W/GENERATOR&CHECKER 28SSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 9000
74ABT899CMSAX Specification
Specification
Part No
74ABT899CMSAX
Category
Logic - Specialty Logic
Manufacturer
onsemi
Series
74ABT
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Parity Generator/Checker
Supply Voltage
4.5V ~ 5.5V
Number of Bits
9
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
74ABT899CMSAX PDF Datasheet
74ABT899CMSAX Related Parts
74ABT18640DGGRE4
74ABT18640DGGRE4
Texas Instruments
IC 18BIT INV BUS TXRX 56-TSSOP
74ABT18640DGGRG4
74ABT18640DGGRG4
Texas Instruments
IC SCAN TEST DEVICE 56TSSOP
74ABT899A,602
74ABT899A,602
NXP Semiconductors
IC 9BIT DUAL LATCH TXRX 28PLCC
74ABT899A,623
74ABT899A,623
NXP Semiconductors
IC 9BIT DUAL LATCH TXRX 28PLCC
74ABT899CMSA
74ABT899CMSA
onsemi
TXRX W/GENERATOR&CHECKER 28SSOP
74ABT899CQC
74ABT899CQC
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER
74ABT899CQC
74ABT899CQC
onsemi
TXRX W/GENERATOR&CHECKER 28PLCC
74ABT899CQCX
74ABT899CQCX
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER
74ABT899CQCX
74ABT899CQCX
onsemi
TXRX W/GENERATOR&CHECKER 28PLCC
74ABT899CSC
74ABT899CSC
onsemi
TXRX W/GENERATOR&CHECKER 28SOIC
74ABT899CSCX
74ABT899CSCX
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER
74ABT899CSCX
74ABT899CSCX
onsemi
TXRX W/GENERATOR&CHECKER 28SOIC
74ABT899CMSAX Compare Parts
  • 74ABT899CMSAX vs 74AUP1Z125GS,132
  • 74ABT899CMSAX vs 74AUP1Z125GS,132
  • 74ABT899CMSAX vs 74AUP1Z125GN,132
  • 74ABT899CMSAX vs 74AUP1Z125GM,132
  • 74ABT899CMSAX vs 74AUP1Z125GM,115
  • 74ABT899CMSAX vs 74AUP1Z125GM,115
  • 74ABT899CMSAX vs 74AUP1Z125GM,115
  • 74ABT899CMSAX vs 74AUP1Z125GF,132
  • 74ABT899CMSAX vs 74AUP1Z125GF,132
  • 74ABT899CMSAX vs 74AUP1Z125GF,132
  • 74ABT899CMSAX vs 74AUP1Z04GW/C125
  • 74ABT899CMSAX vs 74AUP1Z04GW,125
  • 74ABT899CMSAX vs 74AUP1Z04GW,125
  • 74ABT899CMSAX vs 74AUP1Z04GS,132
  • 74ABT899CMSAX vs 74AUP1Z04GN,132
  • 74ABT899CMSAX vs 74AUP1Z04GN,132
  • 74ABT899CMSAX vs 74AUP1Z04GN,132
  • 74ABT899CMSAX vs 74AUP1Z04GM132
  • 74ABT899CMSAX vs 74AUP1Z04GM132
  • 74ABT899CMSAX vs 74AUP1Z04GM,132
  • 74ABT899CMSAX vs 74AUP1Z04GM,115
  • 74ABT899CMSAX vs 74AUP1Z04GM,115
  • 74ABT899CMSAX vs 74AUP1Z04GF132
  • 74ABT899CMSAX vs 74AUP1Z04GF,132
  • 74ABT899CMSAX vs 74AS881ANT
  • 74ABT899CMSAX vs 74ACT1284TTR
  • 74ABT899CMSAX vs 74ACT1284SCX
  • 74ABT899CMSAX vs 74ACT1284SC
  • 74ABT899CMSAX vs 74ACT1284SC
  • 74ABT899CMSAX vs 74ACT1284MTR
  • 74ABT899CMSAX vs 74ACT1284MTCX
  • 74ABT899CMSAX vs 74ACT1284MTCX
  • 74ABT899CMSAX vs 74ACT1284MSAX
  • 74ABT899CMSAX vs 74ACT1284MSAX
  • 74ABT899CMSAX vs 74ACT1284MSA
  • 74ABT899CMSAX vs 74ACT1284MSA
  • 74ABT899CMSAX vs 74AC11181DW
  • 74ABT899CMSAX vs 74ABTH16460DLRG4
  • 74ABT899CMSAX vs 74ABTH16460DGGRG4
  • 74ABT899CMSAX vs 74ABTH16460DGGRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.