74ABT899CMSAX
74ABT899CMSAX
Obsolete
Description:  TXRX W/GENERATOR&CHECKER 28SSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 9000
74ABT899CMSAX vs 74ABTH16460DLRG4
Manufacturer
Series
74ABT
74ABTH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Parity Generator/Checker
4-TO-1 Multiplexed/Demultiplexed Transceivers
Supply Voltage
4.5V ~ 5.5V
4.75V ~ 5.5V
Number of Bits
9
5
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
56-SSOP