100EL11MX
100EL11MX
Obsolete
Description:  IC CLK BUFFER 1:2 8SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100EL11MX Datasheet
History Price: $3.15000
In Stock: 6000
100EL11MX Specification
Specification
Part No
100EL11MX
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Fairchild Semiconductor
Series
100EL
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
Yes/Yes
Input
ECL
Output
ECL
Frequency - Max
-
Voltage - Supply
4.2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
100EL11MX PDF Datasheet
100EL11MX Related Parts
100315SC
100315SC
Fairchild Semiconductor
IC CLK BUFFER 1:4 750MHZ 16SOIC
100315SC
100315SC
onsemi
IC CLK BUFFER 1:4 750MHZ 16SOIC
100315SCX
100315SCX
Fairchild Semiconductor
100315 - LOW SKEW CLOCK DRIVER,
100315SCX
100315SCX
onsemi
IC CLK BUFFER 1:4 750MHZ 16SOIC
100EL11M
100EL11M
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100EL11M
100EL11M
onsemi
IC CLK BUFFER 1:2 8SOIC
100LVEL11M
100LVEL11M
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100LVEL11M
100LVEL11M
onsemi
IC CLK BUFFER 1:2 8SOIC
100LVEL11MX
100LVEL11MX
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100LVEL11MX
100LVEL11MX
onsemi
IC CLK BUFFER 1:2 8SOIC
100163A
100163A
Intersil
100163 - MULTIPLEXER, 100K SERIE
100EL11MX Description
The Fairchild Semiconductor 100EL11MX is a high-speed, low-power, dual differential line driver designed for use in various digital communication applications. This device is part of Fairchild's extensive family of high-performance logic devices, offering features that enhance signal integrity and reliability in data transmission. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The 100EL11MX is designed to drive differential signals over long distances, making it suitable for applications that require high-speed data transmission with minimal signal degradation. It is particularly useful in environments where noise immunity and signal integrity are critical.

## Key Specifications

1. Supply Voltage (VCC):
- The device operates with a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL and CMOS logic levels.

2. Input Voltage Range:
- The input voltage range is typically from 0V to VCC, allowing for compatibility with various logic levels.

3. Output Voltage Swing:
- The output voltage swing is typically close to the supply voltage, providing a strong signal for driving loads.

4. Output Current:
- The maximum output current is rated at ±20 mA, allowing the driver to effectively drive capacitive loads and maintain signal integrity.

5. Propagation Delay:
- The typical propagation delay is around 2.5 ns, enabling high-speed data transmission with minimal latency.

6. Rise and Fall Times:
- The rise and fall times are typically around 2.5 ns, which is essential for maintaining signal integrity in high-speed applications.

7. Power Dissipation:
- The device features low power dissipation, typically around 0.5 mW at a supply voltage of 5V, making it suitable for battery-operated devices.

8. Package Type:
- The 100EL11MX is available in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for surface-mount applications.

9. Temperature Range:
- The device operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications.

10. Logic Family:
- The 100EL11MX belongs to the EL (Enhanced Logic) family, which is designed for high-speed and low-power applications.

## Features

- Dual Differential Outputs: The device features two differential outputs, allowing for the transmission of complementary signals, which enhances noise immunity and reduces electromagnetic interference (EMI).
- High-Speed Operation: With a propagation delay of just 2.5 ns, the 100EL11MX is capable of supporting high-speed data rates, making it suitable for applications requiring fast signal transmission.
- Low Power Consumption: The low power dissipation of the device makes it ideal for portable and battery-powered applications, where energy efficiency is crucial.
- Robust Signal Integrity: The differential output design helps maintain signal integrity over long distances, making it suitable for applications in noisy environments.

## Applications

The Fairchild Semiconductor 100EL11MX is suitable for a wide range of applications, including but not limited to:

- Data Communication: Ideal for use in high-speed data communication systems, including point-to-point and multi-point communication links.
- Telecommunications: Can be utilized in telecommunications equipment, such as routers, switches, and modems, where reliable signal transmission is essential.
- Industrial Automation: Suitable for industrial control systems, sensors, and actuators that require robust and reliable communication.
- Consumer Electronics: Can be used in various consumer electronics, including audio and video equipment, where high-speed data transmission is required.

## Conclusion

The Fairchild Semiconductor 100EL11MX is a versatile and efficient dual differential line driver that meets the demands of modern digital communication applications. With its high-speed performance, low power consumption, and robust signal integrity, it is an excellent choice for engineers looking to implement reliable data transmission solutions in their designs. For more detailed information, including application circuits, design resources, and thermal performance data, it is advisable to refer to the official Fairchild Semiconductor datasheet and technical documentation. This will provide additional insights into the device's capabilities and assist in the design process.
100EL11MX Compare Parts
  • 100EL11MX vs 100LVEL11MX
  • 100EL11MX vs 100LVEL11M
  • 100EL11MX vs 100LVEL11M
  • 100EL11MX vs 100EL11M
  • 100EL11MX vs 100EL11M
  • 100EL11MX vs 100315SCX
  • 100EL11MX vs 100315SCX
  • 100EL11MX vs 100315SC
  • 100EL11MX vs 100315SC
  • 100EL11MX vs 100163A
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement