Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Fairchild Semiconductor 100EL11MX
100EL11MX
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:2 8SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
100EL11MX Datasheet
History Price: $3.15000
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100EL11MX vs 100LVEL11M
Part No
100EL11MX
100LVEL11M
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
100EL
100LVEL
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:2
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
ECL
ECL
Output
ECL
ECL
Frequency - Max
-
-
Voltage - Supply
4.2V ~ 5.5V
3V ~ 3.8V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC