100315SC
100315SC
Obsolete
Description:  IC CLK BUFFER 1:4 750MHZ 16SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100315SC Datasheet
History Price: $4.98000
In Stock: 19400
100315SC Specification
Specification
Part No
100315SC
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
Yes/Yes
Input
Clock
Output
Clock
Frequency - Max
750 MHz
Voltage - Supply
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
100315SC PDF Datasheet
100315SC Related Parts
100315SCX
100315SCX
Fairchild Semiconductor
100315 - LOW SKEW CLOCK DRIVER,
100315SCX
100315SCX
onsemi
IC CLK BUFFER 1:4 750MHZ 16SOIC
100EL11M
100EL11M
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100EL11M
100EL11M
onsemi
IC CLK BUFFER 1:2 8SOIC
100EL11MX
100EL11MX
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100EL11MX
100EL11MX
onsemi
IC CLK BUFFER 1:2 8SOIC
100LVEL11M
100LVEL11M
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100LVEL11M
100LVEL11M
onsemi
IC CLK BUFFER 1:2 8SOIC
100LVEL11MX
100LVEL11MX
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100LVEL11MX
100LVEL11MX
onsemi
IC CLK BUFFER 1:2 8SOIC
100163A
100163A
Intersil
100163 - MULTIPLEXER, 100K SERIE
100315SC Description
Overview of Fairchild Semiconductor 100315SC

The Fairchild Semiconductor 100315SC is a high-speed, low-power operational amplifier (op-amp) designed for a variety of applications in signal processing, instrumentation, and control systems. This op-amp is characterized by its ability to deliver high performance while maintaining low power consumption, making it suitable for battery-operated devices and other energy-sensitive applications.

Key Features

1. High Slew Rate: The 100315SC offers a slew rate of up to 8 V/µs, allowing it to respond quickly to rapid changes in input signals. This feature is particularly beneficial in applications that require fast signal processing.

2. Wide Bandwidth: With a gain bandwidth product (GBW) of approximately 10 MHz, the op-amp can handle a wide range of frequencies, making it suitable for audio and RF applications.

3. Low Input Offset Voltage: The device has a low input offset voltage of typically 0.5 mV, which ensures accurate signal amplification and minimizes errors in precision applications.

4. Low Noise Performance: The 100315SC exhibits low noise characteristics, with a voltage noise density of approximately 15 nV/√Hz at 1 kHz. This makes it ideal for sensitive signal processing applications where noise can significantly affect performance.

5. Single Supply Operation: The op-amp can operate from a single supply voltage ranging from 3V to 15V, providing flexibility in various circuit designs and simplifying power supply requirements.

6. Rail-to-Rail Output: The rail-to-rail output capability allows the op-amp to drive loads close to the supply rails, maximizing output swing and improving overall efficiency in the application.

7. Low Power Consumption: The device consumes only around 1 mA of supply current per channel, making it an excellent choice for battery-powered and portable devices where energy efficiency is critical.

8. Thermal Shutdown Protection: Integrated thermal shutdown features protect the device from overheating, enhancing reliability during prolonged operation or under heavy load conditions.

Specifications

- Supply Voltage Range: Single supply from +3V to +15V
- Slew Rate: Up to 8 V/µs
- Gain Bandwidth Product (GBW): Approximately 10 MHz
- Input Offset Voltage: Typically 0.5 mV
- Input Bias Current: Typically ±50 nA
- Voltage Noise Density: Approximately 15 nV/√Hz at 1 kHz
- Output Voltage Swing: Rail-to-Rail output capability
- Power Supply Current: Approximately 1 mA per channel
- Package Type: Available in various packages including SOIC and TSSOP

Applications

The Fairchild Semiconductor 100315SC is suitable for a wide range of applications including:

- Audio signal processing where high fidelity and low noise are essential.
- Data acquisition systems requiring precise amplification of sensor signals.
- Portable and battery-operated devices that demand low power consumption.
- Active filters and analog signal conditioning circuits.
- Instrumentation amplifiers used in medical devices and measurement tools.

Conclusion

The Fairchild Semiconductor 100315SC operational amplifier stands out as a versatile component that combines high performance with low power consumption. Its features such as high slew rate, wide bandwidth, low noise levels, and single-supply operation make it an excellent choice for modern electronic designs across various industries. Whether utilized in consumer electronics or industrial applications, the 100315SC provides reliable performance tailored to meet the demands of contemporary signal processing tasks.
100315SC Compare Parts
  • 100315SC vs 100LVEL11MX
  • 100315SC vs 100LVEL11M
  • 100315SC vs 100LVEL11M
  • 100315SC vs 100EL11MX
  • 100315SC vs 100EL11MX
  • 100315SC vs 100EL11M
  • 100315SC vs 100EL11M
  • 100315SC vs 100315SCX
  • 100315SC vs 100315SCX
  • 100315SC vs 100163A
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement