100315SC
100315SC
Obsolete
Description:  IC CLK BUFFER 1:4 750MHZ 16SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100315SC Datasheet
History Price: $4.98000
In Stock: 19400
100315SC vs 100EL11M
Part No
Series
-
100EL
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:2
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
Clock
ECL
Output
Clock
ECL
Frequency - Max
750 MHz
-
Voltage - Supply
4.2V ~ 5.7V
4.2V ~ 5.5V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC