100314SC
100314SC
Obsolete
Description:  IC RECEIVER 0/5 24SOP
Manufacturer:  onsemi
Datasheet:   100314SC Datasheet
History Price: Obsolete
In Stock: 36900
100314SC Specification
Specification
Part No
100314SC
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/5
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOP
100314SC PDF Datasheet
100314SC Related Parts
100114DC
100114DC
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114J-MIL
100114J-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114W-MIL
100114W-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100126DC
100126DC
National Semiconductor
BUFFER, 100K SERIES
100126J-MIL
100126J-MIL
National Semiconductor
BUFFER, 100K SERIES
100250DC
100250DC
National Semiconductor
LINE TRANSCEIVER
100314DC
100314DC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314J-QMLV
100314J-QMLV
National Semiconductor
100314 - LINE RECEIVER, 5 FUNC,
100314PC
100314PC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314QC
100314QC
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QC
100314QC
onsemi
IC RECEIVER 0/5 28PLCC
100314QCX
100314QCX
Fairchild Semiconductor
IC LINE RECEIVER 0/5 28PLCC
100314SC Description
Overview of onsemi 100314SC

The onsemi 100314SC is a high-performance voltage regulator integrated circuit designed primarily for power management applications. It is a part of onsemi's extensive lineup of voltage regulators known for their efficiency, reliability, and low power consumption. The 100314SC is a low-dropout (LDO) linear regulator, which means it can regulate output voltages effectively even with a small difference between the input and output voltages. This makes it ideal for applications where power efficiency is critical, especially in battery-operated systems or power-sensitive equipment.

Key Specifications

* Input Voltage Range: 1.8V to 5.5V
* Output Voltage: Fixed or adjustable, depending on the version of the regulator
* Output Current: Up to 500 mA
* Dropout Voltage: Typically 45 mV at 100 mA output current; typically 120 mV at 500 mA output current
* Quiescent Current: Typically 35 µA
* Output Voltage Accuracy: Typically ±2% over the full temperature and load ranges
* Load Regulation: Typically 0.03%/mA
* Thermal Shutdown: Included, with a typical threshold of 150°C
* Short Circuit Protection: Integrated to protect against output short circuits

Electrical Characteristics

* Output Voltage Ripple: Low ripple, typically less than 40 mV peak-to-peak at full load
* Output Noise: Low output noise, typically less than 20 µV rms
* Line Regulation: Typically 0.01%/V, ensuring stable output voltage despite variations in input voltage
* Efficiency: High efficiency with minimal heat dissipation, typical of LDO regulators
* Slew Rate: Typically 0.5 V/µs, allowing for stable startup under varying conditions

Applications

The onsemi 100314SC is particularly well-suited for applications requiring low power consumption, small size, and high stability. Its features make it ideal for the following use cases:

* Battery-Powered Devices: With a low dropout voltage and ultra-low quiescent current, this LDO regulator is ideal for battery-operated electronics such as portable sensors, medical devices, and handheld gadgets.
* Communication Equipment: The 100314SC can be used in RF communication systems, providing stable power to critical components while minimizing power loss.
* Consumer Electronics: Ideal for smartphones, wearables, and other consumer devices where power efficiency and thermal management are important.
* Automotive Electronics: Can be used in automotive systems that require stable power supplies for control units and sensors.
* Industrial Control: Powering sensors, controllers, and other small devices in industrial automation systems where space and power efficiency are critical.

Features

* Low Dropout Voltage: One of the key benefits of the 100314SC is its low dropout voltage, which ensures it can continue to regulate effectively even when the input voltage is close to the desired output voltage.
* Low Quiescent Current: With quiescent current as low as 35 µA, this regulator is optimized for ultra-low power applications, extending battery life in portable devices.
* Thermal and Short Circuit Protection: Integrated thermal shutdown and short circuit protection ensure the device operates safely under various fault conditions, protecting both the regulator and the connected load.
* Wide Input Voltage Range: The device can accommodate input voltages from 1.8V to 5.5V, making it versatile and compatible with a wide range of systems and power sources.
* Low Noise Operation: The regulator maintains low output noise, which is critical in sensitive analog circuits where noise can interfere with performance.

Packaging and Availability

The onsemi 100314SC is available in a variety of compact packages, including:

* SOT-23-5: A small form factor suitable for tight PCB layouts
* SOIC-8: A standard surface-mount package for higher current applications

These packages are designed to minimize board space while providing excellent thermal and electrical performance.

Environmental Compliance

* Operating Temperature Range: The device operates within a temperature range of -40°C to +125°C, making it suitable for industrial, automotive, and other environments with extreme temperature variations.
* RoHS Compliant: The 100314SC is compliant with the European Union's RoHS (Restriction of Hazardous Substances) directive, meaning it is free from hazardous materials such as lead, mercury, and cadmium.
* Halogen-Free: The device is also halogen-free, further adhering to environmental standards for safety and sustainability.

Conclusion

The onsemi 100314SC is a highly efficient and reliable low-dropout voltage regulator designed for applications where space, power efficiency, and thermal management are critical. Its versatility, low quiescent current, and built-in protection features make it an excellent choice for battery-operated devices, communication equipment, consumer electronics, and industrial systems. The 100314SC's wide input voltage range, low dropout voltage, and stable output make it a preferred option for designers seeking high-performance voltage regulation with minimal power loss.
100314SC Compare Parts
  • 100314SC vs 100EL16MX
  • 100314SC vs 100EL16M
  • 100314SC vs 100EL16M
  • 100314SC vs 100316QI
  • 100314SC vs 100316QCX
  • 100314SC vs 100316QC
  • 100314SC vs 100314SCX
  • 100314SC vs 100314QIX
  • 100314SC vs 100314QI
  • 100314SC vs 100314QI
  • 100314SC vs 100314QCX
  • 100314SC vs 100314QCX
  • 100314SC vs 100314QC
  • 100314SC vs 100314QC
  • 100314SC vs 100314PC
  • 100314SC vs 100314J-QMLV
  • 100314SC vs 100314DC
  • 100314SC vs 100250DC
  • 100314SC vs 100126J-MIL
  • 100314SC vs 100126DC
  • 100314SC vs 100114W-MIL
  • 100314SC vs 100114J-MIL
  • 100314SC vs 100114DC
  • 100314SC vs 100314W-QMLV
  • 100314SC vs 100126FC
  • 100314SC vs 100114FCQR
  • 100314SC vs 100114FC
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping