TJA1443AT/0Z
TJA1443AT/0Z
Active
Description:  HIGH-SPEED CAN TRANSCEIVER WITH
Manufacturer:  NXP Semiconductors
History Price: $1.88000
In Stock: 41800
TJA1443AT/0Z Specification
Specification
Part No
TJA1443AT/0Z
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
CANbus
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
50 mV
Data Rate
5Mbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TJA1443AT/0Z PDF Datasheet
TJA1443AT/0Z Related Parts
TJA1020T/CM,118
TJA1020T/CM,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N,112
TJA1020T/N,112
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N,118
TJA1020T/N,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N/S490,11
TJA1020T/N/S490,11
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N1,112
TJA1020T/N1,112
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N1,118
TJA1020T/N1,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/VM,112
TJA1020T/VM,112
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/VM,118
TJA1020T/VM,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1021T/10/C,112
TJA1021T/10/C,112
NXP Semiconductors
IC TRANSCEIVER FULL 1/1 8SO
TJA1021T/10/C,118
TJA1021T/10/C,118
NXP Semiconductors
IC TRANSCEIVER FULL 1/1 8SO
TJA1021T/10/CM,118
TJA1021T/10/CM,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1021T/20/C,112
TJA1021T/20/C,112
NXP Semiconductors
IC TRANSCEIVER FULL 1/1 8SO
TJA1443AT/0Z Compare Parts
  • TJA1443AT/0Z vs TJA1463AT/0Z
  • TJA1443AT/0Z vs TJA1462BTK/0Z
  • TJA1443AT/0Z vs TJA1462BT/0Z
  • TJA1443AT/0Z vs TJA1462ATK/0Z
  • TJA1443AT/0Z vs TJA1462AT/0Z
  • TJA1443AT/0Z vs TJA1448CTK/0Z
  • TJA1443AT/0Z vs TJA1448BTK/0Z
  • TJA1443AT/0Z vs TJA1448BT/0Z
  • TJA1443AT/0Z vs TJA1448ATK/0Z
  • TJA1443AT/0Z vs TJA1448AT/0Z
  • TJA1443AT/0Z vs TJA1443ATK/0Z
  • TJA1443AT/0Z vs TJA1442BTK/0Z
  • TJA1443AT/0Z vs TJA1442BT/0Z
  • TJA1443AT/0Z vs TJA1442ATK/0Z
  • TJA1443AT/0Z vs TJA1442AT/0Z
  • TJA1443AT/0Z vs TJA1441DTK/0Z
  • TJA1443AT/0Z vs TJA1441DT/0Z
  • TJA1443AT/0Z vs TJA1441BTK/0Z
  • TJA1443AT/0Z vs TJA1441BT/0Z
  • TJA1443AT/0Z vs TJA1441ATK/0Z
  • TJA1443AT/0Z vs TJA1441AT/0Z
  • TJA1443AT/0Z vs TJA1152BT/0Z
  • TJA1443AT/0Z vs TJA1152AT/0Z
  • TJA1443AT/0Z vs TJA1145TKJ
  • TJA1443AT/0Z vs TJA1145TK/FDJ
  • TJA1443AT/0Z vs TJA1145T/FDJ
  • TJA1443AT/0Z vs TJA1145T,118
  • TJA1443AT/0Z vs TJA1145ATK/FD/0Z
  • TJA1443AT/0Z vs TJA1145ATK/0Z
  • TJA1443AT/0Z vs TJA1145AT/FD/0Z
  • TJA1443AT/0Z vs TJA1145AT/0Z
  • TJA1443AT/0Z vs TJA1128HTK/0Z
  • TJA1443AT/0Z vs TJA1128GTK/0Z
  • TJA1443AT/0Z vs TJA1128FTK/0Z
  • TJA1443AT/0Z vs TJA1128ETK/0Z
  • TJA1443AT/0Z vs TJA1128DTK/0Z
  • TJA1443AT/0Z vs TJA1128CTK/0Z
  • TJA1443AT/0Z vs TJA1128BTK/0Z
  • TJA1443AT/0Z vs TJA1128ATK/0Z
  • TJA1443AT/0Z vs TJA1124CHG/1Z
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé