Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics PXAS30KBA
PXAS30KBA
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT ROMLESS 68PLCC
Manufacturer:
Rochester Electronics
Datasheet:
PXAS30KBA Datasheet
History Price: $24.44000
In Stock: 8100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PXAS30KBA Specification
Specification
Part No
PXAS30KBA
Category
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
XA
Core Size
16-Bit
Speed
30MHz
Connectivity
EBI/EMI, I2C, UART/USART
Peripherals
PWM, WDT
Number of I/O
50
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x8b
Oscillator Type
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
68-LCC (J-Lead)
Supplier Device Package
68-PLCC (24.23x24.23)
PXAS30KBA PDF Datasheet
PXAS30KBA Datasheet
Click and Download: PXAS30KBA Datasheet
PXAS30KBA Related Parts
PXAC37KFA/00,512
NXP Semiconductors
IC MCU 16BIT 32KB OTP 44PLCC
PXAC37KFBD/00,157
NXP Semiconductors
IC MCU 16BIT 32KB OTP 44LQFP
PXAG30KBA
Rochester Electronics
IC MCU 16BIT
PXAG30KBA,512
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KBA,529
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KBBD,157
NXP Semiconductors
IC MCU 16BIT ROMLESS 44LQFP
PXAG30KFA,512
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KFA,529
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KFA512
NXP Semiconductors
IC MCU 16BIT ROMLESS 44PLCC
PXAG30KFBD
Rochester Electronics
IC MCU 16BIT ROMLESS 44LQFP
PXAG30KFBD,157
NXP Semiconductors
IC MCU 16BIT ROMLESS 44LQFP
PXAG37KBA,512
NXP Semiconductors
IC MCU 16BIT 32KB OTP 44PLCC
PXAS30KBA Compare Parts
PXAS30KBA vs PXAS37KBA,512
PXAS30KBA vs PXAS30KFA,512
PXAS30KBA vs PXAS30KBBE,557
PXAS30KBA vs PXAS30KBBE
PXAS30KBA vs PXAS30KBA,512
PXAS30KBA vs PXAH40KFBE,557
PXAS30KBA vs PXAH30KFBE,557
PXAS30KBA vs PXAG49KFA/00,512
PXAS30KBA vs PXAG49KBBD/00,557
PXAS30KBA vs PXAG49KBA/00,512
PXAS30KBA vs PXAG37KFBD,157
PXAS30KBA vs PXAG37KFA,512
PXAS30KBA vs PXAG37KBA,512
PXAS30KBA vs PXAG30KFBD,157
PXAS30KBA vs PXAG30KFBD
PXAS30KBA vs PXAG30KFA512
PXAS30KBA vs PXAG30KFA,529
PXAS30KBA vs PXAG30KFA,512
PXAS30KBA vs PXAG30KBBD,157
PXAS30KBA vs PXAG30KBA,529
PXAS30KBA vs PXAG30KBA,512
PXAS30KBA vs PXAG30KBA
PXAS30KBA vs PXAC37KFBD/00,157
PXAS30KBA vs PXAC37KFA/00,512
PXAS30KBA vs PXAC37KFBD/00
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad