PXAS30KBA
PXAS30KBA
Obsolete
Description:  IC MCU 16BIT ROMLESS 68PLCC
Manufacturer:  Rochester Electronics
Datasheet:   PXAS30KBA Datasheet
History Price: $24.44000
In Stock: 8100
PXAS30KBA vs PXAG37KFBD,157
Series
-
XA
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Core Processor
XA
XA
Core Size
16-Bit
16-Bit
Speed
30MHz
30MHz
Connectivity
EBI/EMI, I2C, UART/USART
UART/USART
Peripherals
PWM, WDT
PWM, WDT
Number of I/O
50
32
Program Memory Size
-
32KB (32K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
-
-
RAM Size
1K x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 8x8b
-
Oscillator Type
-
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
44-LQFP
Supplier Device Package
68-PLCC (24.23x24.23)
44-LQFP (10x10)