Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics PXAS30KBA
PXAS30KBA
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT ROMLESS 68PLCC
Manufacturer:
Rochester Electronics
Datasheet:
PXAS30KBA Datasheet
History Price: $24.44000
In Stock: 8100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PXAS30KBA vs PXAS30KBBE
Part No
PXAS30KBA
PXAS30KBBE
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Core Processor
XA
-
Core Size
16-Bit
-
Speed
30MHz
-
Connectivity
EBI/EMI, I2C, UART/USART
-
Peripherals
PWM, WDT
-
Number of I/O
50
-
Program Memory Size
-
-
Program Memory Type
ROMless
-
EEPROM Size
-
-
RAM Size
1K x 8
-
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
-
Data Converters
A/D 8x8b
-
Oscillator Type
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
68-LCC (J-Lead)
-
Supplier Device Package
68-PLCC (24.23x24.23)
-