P89LPC954FBD48,151
P89LPC954FBD48,151
Obsolete
Description:  IC MCU 8BIT 16KB FLASH 48LQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 45700
P89LPC954FBD48,151 Specification
Specification
Part No
P89LPC954FBD48,151
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
LPC900
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
18MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
40
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 3.6V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
P89LPC954FBD48,151 PDF Datasheet
P89LPC954FBD48,151 Related Parts
P89C51RB2BA/01,512
P89C51RB2BA/01,512
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44PLCC
P89C51RC2BA/01,512
P89C51RC2BA/01,512
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 44PLCC
P89C51RC2BBD/01,55
P89C51RC2BBD/01,55
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 44LQFP
P89C51RC2BN/01,112
P89C51RC2BN/01,112
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 40DIP
P89C51RC2FA/01,529
P89C51RC2FA/01,529
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 44PLCC
P89C51RC2FBD/01,55
P89C51RC2FBD/01,55
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 44LQFP
P89C51RD2BA/01,512
P89C51RD2BA/01,512
NXP Semiconductors
IC MCU 8BIT 64KB FLASH 44PLCC
P89C51RD2BBD/01,55
P89C51RD2BBD/01,55
NXP Semiconductors
IC MCU 8BIT 64KB FLASH 44LQFP
P89C52X2BBD/00,557
P89C52X2BBD/00,557
NXP Semiconductors
IC MCU 8BIT 8KB FLASH 44LQFP
P89C52X2BN/00,112
P89C52X2BN/00,112
NXP Semiconductors
IC MCU 8BIT 8KB FLASH 40DIP
P89C54X2FA/00,529
P89C54X2FA/00,529
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44PLCC
P89C58X2BA/00,512
P89C58X2BA/00,512
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 44PLCC
P89LPC954FBD48,151 Compare Parts
  • P89LPC954FBD48,151 vs P89V664FA,512
  • P89LPC954FBD48,151 vs P89V662FBC,557
  • P89LPC954FBD48,151 vs P89V662FA,512
  • P89LPC954FBD48,151 vs P89V660FBC,557
  • P89LPC954FBD48,151 vs P89V660FA,512
  • P89LPC954FBD48,151 vs P89V52X2FN,112
  • P89LPC954FBD48,151 vs P89V52X2FBD,157
  • P89LPC954FBD48,151 vs P89V52X2FA,512
  • P89LPC954FBD48,151 vs P89V51RD2FN,112
  • P89LPC954FBD48,151 vs P89V51RD2FBC,557
  • P89LPC954FBD48,151 vs P89V51RD2FA,512
  • P89LPC954FBD48,151 vs P89V51RC2FN,112
  • P89LPC954FBD48,151 vs P89V51RC2FBC,557
  • P89LPC954FBD48,151 vs P89V51RC2FA,512
  • P89LPC954FBD48,151 vs P89V51RB2FN,112
  • P89LPC954FBD48,151 vs P89V51RB2FA,529
  • P89LPC954FBD48,151 vs P89V51RB2BBC,557
  • P89LPC954FBD48,151 vs P89LV51RD2FA,512
  • P89LPC954FBD48,151 vs P89LV51RD2BN,112
  • P89LPC954FBD48,151 vs P89LV51RD2BBC,557
  • P89LPC954FBD48,151 vs P89LV51RD2BA,512
  • P89LPC954FBD48,151 vs P89LV51RC2FBC,557
  • P89LPC954FBD48,151 vs P89LV51RC2FA,512
  • P89LPC954FBD48,151 vs P89LV51RC2BN,112
  • P89LPC954FBD48,151 vs P89LV51RB2BBC,557
  • P89LPC954FBD48,151 vs P89LV51RB2BA,512
  • P89LPC954FBD48,151 vs P89LPC985FDH,529
  • P89LPC954FBD48,151 vs P89LPC985FA,529
  • P89LPC954FBD48,151 vs P89LPC983FDH,529
  • P89LPC954FBD48,151 vs P89LPC982FDH,529
  • P89LPC954FBD48,151 vs P89LPC982FA,529
  • P89LPC954FBD48,151 vs P89LPC980FDH,529
  • P89LPC954FBD48,151 vs P89LPC972FN,129
  • P89LPC954FBD48,151 vs P89LPC972FDH,129
  • P89LPC954FBD48,151 vs P89LPC971FDH,129
  • P89LPC954FBD48,151 vs P89LPC970FDH,129
  • P89LPC954FBD48,151 vs P89LPC954FBD44,151
  • P89LPC954FBD48,151 vs P89LPC954FA,529
  • P89LPC954FBD48,151 vs P89LPC952FBD,157
  • P89LPC954FBD48,151 vs P89LPC952FAB512
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase