Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors P89LPC954FBD48,151
P89LPC954FBD48,151
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 16KB FLASH 48LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
P89LPC954FBD48,151 Datasheet
History Price: Obsolete
In Stock: 45700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P89LPC954FBD48,151 vs P89V664FA,512
Part No
P89LPC954FBD48,151
P89V664FA,512
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
LPC900
89V
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
18MHz
40MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
POR, PWM, WDT
Number of I/O
40
36
Program Memory Size
16KB (16K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
512 x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 3.6V
4.5V ~ 5.5V
Data Converters
A/D 8x10b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
44-LCC (J-Lead)
Supplier Device Package
48-LQFP (7x7)
44-PLCC (16.59x16.59)