Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MPC5125YVN400
MPC5125YVN400
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT ROMLESS 324PBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MPC5125YVN400 Datasheet
History Price: $48.51000
In Stock: 6500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC5125YVN400 vs MPC564MVR56R2
Part No
MPC5125YVN400
MPC564MVR56R2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
MPC51xx
MPC5xx
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Core Processor
e300
PowerPC
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
400MHz
56MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, USB OTG
CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals
DMA, WDT
POR, PWM, WDT
Number of I/O
64
56
Program Memory Size
-
512KB (512K x 8)
Program Memory Type
ROMless
FLASH
EEPROM Size
-
-
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
1.08V ~ 3.6V
2.5V ~ 2.7V
Data Converters
-
A/D 32x10b
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
324-BBGA
388-BBGA
Supplier Device Package
324-PBGA (23x23)
388-PBGA (27x27)