☰
MK53DX256CMD10
MK53DX256CMD10
Active
Description:  IC MCU 32B 256KB FLASH 144MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $23.79000
In Stock: 40470
MK53DX256CMD10 Specification
Specification
Part No
MK53DX256CMD10
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
Kinetis K50
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
100MHz
Connectivity
EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O
94
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
128K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
Data Converters
A/D 41x16b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-LBGA
Supplier Device Package
144-MAPBGA (13x13)
MK53DX256CMD10 PDF Datasheet
MK53DX256CMD10 Related Parts
MK50DN512CLL10
MK50DN512CLL10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 100LQFP
MK50DN512CLL10
MK50DN512CLL10
Freescale Semiconductor
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CLL10
MK50DN512CLL10
NXP Semiconductors
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CLQ10
MK50DN512CLQ10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
MK50DN512CLQ10
MK50DN512CLQ10
Freescale Semiconductor
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CMC10
MK50DN512CMC10
NXP Semiconductors
IC MCU 32B 512KB FLASH 121MAPBGA
MK50DN512CMD10
MK50DN512CMD10
NXP Semiconductors
IC MCU 32B 512KB FLASH 144MAPBGA
MK50DN512CMD10
MK50DN512CMD10
Freescale Semiconductor
IC MCU 32B 512KB FLASH 144MAPBGA
MK50DN512CMD10R
MK50DN512CMD10R
NXP Semiconductors
IC MCU 32B 512KB FLASH 144MAPBGA
MK50DN512ZCLL10
MK50DN512ZCLL10
NXP Semiconductors
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512ZCLL10
MK50DN512ZCLL10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 100LQFP
MK50DN512ZCLQ10
MK50DN512ZCLQ10
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MK53DX256CMD10 Description
The NXP Semiconductors MK53DX256CMD10 is a high-performance microcontroller belonging to the Kinetis K5x family, based on the ARM Cortex-M4 core with integrated floating-point unit (FPU). It is designed for embedded control systems requiring high computational performance, rich peripheral integration, and advanced connectivity features. The device combines 256 KB of embedded flash memory with 64 KB of SRAM, enabling execution of complex real-time control algorithms, signal processing tasks, and communication-intensive applications. Its architecture is optimized for deterministic interrupt response, low-latency execution, and efficient power management across multiple operating modes.

## Device Function and Classification

The MK53DX256CMD10 is classified as a 32-bit ARM Cortex-M4 microcontroller with DSP and FPU extensions. It is intended for embedded control, signal processing, and mixed-signal system integration. The Cortex-M4 core provides single-cycle digital signal processing instructions, enabling efficient implementation of control loops, filtering algorithms, and arithmetic-intensive firmware routines. The inclusion of an FPU allows hardware acceleration for floating-point operations, significantly improving performance in applications such as motor control, power conversion, and sensor fusion.

The device operates within a highly integrated system-on-chip architecture, incorporating memory, clock generation, power management, and a wide range of analog and digital peripherals. This integration reduces external component count and supports compact system design in industrial and embedded environments.

## Memory and Processing Architecture

The MK53DX256CMD10 integrates 256 KB of on-chip flash memory for program storage and 64 KB of SRAM for data and runtime operations. The flash memory supports in-system programming and read-while-write capability, enabling flexible firmware updates and bootloader implementations. SRAM is organized to support both stack and heap operations for real-time operating systems and complex application firmware.

The ARM Cortex-M4 core operates at a maximum frequency of up to 100 MHz, providing high instruction throughput for deterministic real-time control. The core supports a Harvard architecture with separate instruction and data buses, enabling parallel access and improved execution efficiency. The Nested Vectored Interrupt Controller (NVIC) provides low-latency interrupt handling with prioritization and nesting capability, which is critical for time-sensitive embedded applications.

## Analog and Mixed-Signal Subsystems

The MK53DX256CMD10 integrates a high-resolution analog-to-digital converter (ADC) subsystem, typically 16-bit with multiplexed input channels, supporting high-precision analog signal acquisition. The ADC is capable of operating in single-shot and continuous conversion modes, and it supports hardware triggering from timers and external events to ensure synchronized sampling in control systems.

The device includes analog comparators and operational amplifier blocks that support signal conditioning, threshold detection, and closed-loop control applications. These analog features allow direct interfacing with sensors such as temperature sensors, current shunts, and voltage monitoring circuits without requiring extensive external analog circuitry.

## Timer, Control, and PWM Features

The microcontroller includes multiple 16-bit and 32-bit timers with advanced control capabilities, including input capture, output compare, and pulse-width modulation (PWM) generation. These timers are essential for motor control applications, power conversion systems, and general-purpose timing functions.

The PWM subsystem supports complementary outputs with dead-time insertion, which is particularly relevant for half-bridge and full-bridge power converter topologies. This enables direct control of power stages such as inverters and DC-DC converters with high precision and minimal external logic.

## Communication Interfaces

The MK53DX256CMD10 provides a comprehensive set of communication peripherals, including multiple UART/USART interfaces, SPI controllers, and I²C buses. These interfaces support both master and slave modes, enabling flexible system integration with external sensors, memory devices, and communication modules.

Additionally, the device includes USB OTG (On-The-Go) capability, allowing it to function as either a USB host or device depending on system configuration. This feature enables connectivity to external storage devices, human interface devices, and communication peripherals.

Depending on configuration, the device may also include Ethernet MAC support, enabling integration into industrial networking and IoT systems. The Ethernet interface supports standard IEEE 802.3 protocols and is typically paired with an external PHY for physical layer connectivity.

## Power Management and Operating Conditions

The MK53DX256CMD10 supports multiple power modes, including run, wait, stop, and very low power stop modes. These modes allow dynamic power scaling depending on system workload, optimizing energy efficiency in battery-powered and energy-sensitive applications.

The device operates over a supply voltage range typically centered around 3.3 V, with internal regulators supporting core voltage scaling. Power consumption varies significantly depending on operating frequency and enabled peripherals, with low-power modes reducing consumption to microampere levels in deep sleep states.

The operating temperature range typically spans industrial-grade conditions from -40°C to +105°C, supporting reliable operation in harsh environments.

## Package and Integration Characteristics

The MK53DX256CMD10 is supplied in a 144-pin LQFP package, designed for high I/O density applications. The package supports multiple GPIO pins with configurable alternate functions, allowing flexible mapping of peripherals to physical pins. The device supports internal pull-up and pull-down resistors, open-drain configurations, and programmable drive strength for signal integrity optimization.

The LQFP package enables standard surface-mount assembly and is suitable for high-reliability industrial PCB designs. The pin multiplexing architecture allows efficient utilization of peripheral resources while minimizing external routing complexity.

## Typical Application Areas

The MK53DX256CMD10 is widely used in industrial automation systems, motor control units, power conversion systems, and embedded control platforms requiring high computational performance. It is suitable for applications such as servo motor control, robotics, energy management systems, and advanced sensor processing platforms.

The combination of DSP capability, floating-point performance, and integrated analog peripherals makes it particularly effective in real-time control systems, including power inverters, UPS systems, and renewable energy conversion equipment. Its communication interfaces also support integration into networked industrial systems and IoT edge devices.

## Conclusion

The NXP MK53DX256CMD10 is a high-performance ARM Cortex-M4 microcontroller featuring 256 KB flash, 64 KB SRAM, and a rich set of analog and digital peripherals. It provides 100 MHz processing capability with DSP and FPU support, integrated ADC and comparator subsystems, advanced timer and PWM modules, and multiple communication interfaces including USB and optional Ethernet. Its power management architecture and industrial temperature range make it suitable for demanding embedded applications requiring real-time control, signal processing, and multi-interface connectivity in industrial and automation environments.
MK53DX256CMD10 Compare Parts
  • MK53DX256CMD10 vs MK53DX256ZCLQ10
  • MK53DX256CMD10 vs MK53DX256ZCLQ10
  • MK53DX256CMD10 vs MK53DX256CLQ10
  • MK53DX256CMD10 vs MK53DN512ZCMD10
  • MK53DX256CMD10 vs MK53DN512ZCMD10
  • MK53DX256CMD10 vs MK53DN512ZCMD10
  • MK53DX256CMD10 vs MK53DN512ZCLQ10
  • MK53DX256CMD10 vs MK53DN512CMD10
  • MK53DX256CMD10 vs MK53DN512CLQ10
  • MK53DX256CMD10 vs MK52DN512ZCMD10
  • MK53DX256CMD10 vs MK52DN512ZCMD10
  • MK53DX256CMD10 vs MK52DN512ZCLQ10
  • MK53DX256CMD10 vs MK52DN512CMD10
  • MK53DX256CMD10 vs MK52DN512CMD10
  • MK53DX256CMD10 vs MK52DN512CMD10
  • MK53DX256CMD10 vs MK52DN512CLQ10
  • MK53DX256CMD10 vs MK52DN512CLQ10
  • MK53DX256CMD10 vs MK51DX256ZCMC10
  • MK53DX256CMD10 vs MK51DX256ZCLL10
  • MK53DX256CMD10 vs MK51DX256ZCLL10
  • MK53DX256CMD10 vs MK51DX256CMC7
  • MK53DX256CMD10 vs MK51DX256CMC10
  • MK53DX256CMD10 vs MK51DX256CLL7
  • MK53DX256CMD10 vs MK51DX256CLL7
  • MK53DX256CMD10 vs MK51DX256CLL10
  • MK53DX256CMD10 vs MK51DX256CLL10
  • MK53DX256CMD10 vs MK51DX256CLK7
  • MK53DX256CMD10 vs MK51DX256CLK7
  • MK53DX256CMD10 vs MK51DX256CLK10
  • MK53DX256CMD10 vs MK51DX128CMC7
  • MK53DX256CMD10 vs MK51DX128CMC7
  • MK53DX256CMD10 vs MK51DX128CLK7
  • MK53DX256CMD10 vs MK51DX128CLK7
  • MK53DX256CMD10 vs MK51DX128CLH7
  • MK53DX256CMD10 vs MK51DX128CLH7
  • MK53DX256CMD10 vs MK51DN512ZCMC10
  • MK53DX256CMD10 vs MK51DN512ZCMC10
  • MK53DX256CMD10 vs MK51DN512ZCMC10
  • MK53DX256CMD10 vs MK51DN512ZCLQ10
  • MK53DX256CMD10 vs MK51DN512ZCLQ10
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!