☰
MK50DN512CMD10
MK50DN512CMD10
Active
Description:  IC MCU 32B 512KB FLASH 144MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $21.56000
In Stock: 23600
MK50DN512CMD10 Specification
Specification
Part No
MK50DN512CMD10
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
Kinetis K50
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
100MHz
Connectivity
EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
96
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
128K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
Data Converters
A/D 41x16b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-LBGA
Supplier Device Package
144-MAPBGA (13x13)
MK50DN512CMD10 PDF Datasheet
MK50DN512CMD10 Related Parts
MK50DN512CLL10
MK50DN512CLL10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 100LQFP
MK50DN512CLL10
MK50DN512CLL10
Freescale Semiconductor
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CLL10
MK50DN512CLL10
NXP Semiconductors
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CLQ10
MK50DN512CLQ10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
MK50DN512CLQ10
MK50DN512CLQ10
Freescale Semiconductor
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CMC10
MK50DN512CMC10
NXP Semiconductors
IC MCU 32B 512KB FLASH 121MAPBGA
MK50DN512CMD10R
MK50DN512CMD10R
NXP Semiconductors
IC MCU 32B 512KB FLASH 144MAPBGA
MK50DN512ZCLL10
MK50DN512ZCLL10
NXP Semiconductors
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512ZCLL10
MK50DN512ZCLL10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 100LQFP
MK50DN512ZCLQ10
MK50DN512ZCLQ10
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MK50DN512ZCLQ10
MK50DN512ZCLQ10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
MK50DX128CLH7
MK50DX128CLH7
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MK50DN512CMD10 Description
The NXP Semiconductors MK50DN512CMD10 is a 32-bit microcontroller based on the ARM Cortex-M4 core with DSP and floating-point capabilities, belonging to the Kinetis K50 family. It is designed for embedded control and signal-processing-oriented applications requiring a balance between computational performance, integrated peripherals, and low-power operation. The device integrates a high-performance CPU core with a rich set of digital and analog peripherals, on-chip memory, and flexible clocking architecture, enabling it to serve as a general-purpose embedded processing platform in industrial, consumer, and communication systems.

## Device Function and Architectural Positioning

The MK50DN512CMD10 is a microcontroller unit (MCU) integrating an ARM Cortex-M4 core with single-precision floating-point unit (FPU) and digital signal processing (DSP) instruction extensions. This combination allows efficient execution of both control-oriented and arithmetic-intensive workloads. The architecture is optimized for deterministic real-time performance, making it suitable for embedded systems requiring predictable interrupt handling and low-latency peripheral interaction.

The device integrates on-chip Flash memory for program storage and SRAM for runtime data handling. The memory architecture is designed to support zero-wait-state access at high clock frequencies, enabling efficient execution of time-critical code. The MCU also includes system integration features such as nested vectored interrupt controller (NVIC), memory protection unit (MPU), and debug interfaces for development and system monitoring.

## Core and Processing Subsystem Characteristics

The Cortex-M4 core within the MK50DN512CMD10 supports a 32-bit RISC architecture with a three-stage pipeline optimized for real-time embedded applications. DSP extensions include single-cycle multiply-accumulate (MAC) operations, saturating arithmetic, and SIMD-like operations for efficient signal processing tasks. The floating-point unit enables hardware acceleration of floating-point arithmetic, reducing software overhead in control algorithms, filtering, and sensor fusion tasks.

The core operates at a defined maximum system frequency specified in the device datasheet, which determines overall instruction throughput and peripheral timing resolution. The NVIC supports configurable interrupt prioritization and low-latency exception handling, which is essential for real-time control systems.

## Memory Architecture and Defined Parameters

The MK50DN512CMD10 includes embedded Flash memory for non-volatile program storage and SRAM for data and stack operations. Flash memory is organized to support sector-based erasure and page-based programming, with defined endurance and retention specifications. SRAM is directly accessible by the core without additional latency, supporting deterministic execution behavior.

Memory protection features are implemented via the MPU, which allows segmentation of memory regions with defined access permissions, improving system robustness in multi-tasking or safety-oriented applications. The device also includes boot ROM containing startup routines and low-level initialization code required for system configuration.

## Clocking and Power Management

The device incorporates an internal clock generation module supporting multiple clock sources, including internal oscillators and external crystal inputs. Clock distribution is managed through a flexible clock gating system, enabling power optimization by disabling unused peripherals.

Power management is a key feature of the MK50DN512CMD10, with multiple low-power modes including stop, sleep, and deep sleep states. These modes selectively disable core and peripheral subsystems to reduce current consumption while maintaining wake-up capability through interrupt or external event sources. Voltage supply ranges are defined in the electrical characteristics section of the datasheet, and proper decoupling is required to maintain stable operation across dynamic load conditions.

## Peripheral Subsystem Overview

The MK50DN512CMD10 integrates a comprehensive set of digital and analog peripherals. These include multiple general-purpose I/O ports with configurable direction, drive strength, and pull-up/pull-down options. The GPIO subsystem supports interrupt generation on edge or level detection, enabling flexible event-driven system design.

Communication interfaces typically include UART, SPI, and I2C modules, enabling connectivity with external sensors, memory devices, and communication transceivers. These interfaces support configurable baud rates and operational modes suitable for a wide range of embedded communication requirements.

Analog integration includes an analog-to-digital converter (ADC) subsystem capable of multi-channel sampling with programmable resolution and conversion speed. The ADC is designed for interfacing with sensors and analog signal sources in control and monitoring applications. Additional analog features may include comparators and voltage reference modules depending on configuration.

Timer and PWM modules are included for waveform generation, motor control, and timing measurement applications. These modules support flexible prescaling and capture/compare functionality, enabling precise control of external actuators and signal timing.

## Electrical Characteristics and Defined Parameters

The MK50DN512CMD10 operates within a specified supply voltage range defined in the datasheet, ensuring proper logic-level operation and analog performance. Current consumption varies depending on operating mode, clock frequency, and peripheral usage, with detailed values specified for run, wait, and stop modes.

Input/output pins are defined with maximum voltage tolerance, drive strength capabilities, and leakage current specifications. ESD protection is integrated into all external pins, ensuring robustness during handling and system operation. Temperature operating range is defined for industrial-grade reliability, ensuring stable performance across environmental conditions.

Timing characteristics, including maximum operating frequency, peripheral bus frequency limits, and interrupt latency, are specified to ensure deterministic real-time performance.

## Debug and Development Support

The device includes integrated debug support compliant with ARM CoreSight architecture. This enables in-circuit debugging, breakpoints, memory inspection, and real-time trace capabilities. Interfaces such as JTAG and SWD (Serial Wire Debug) are supported for development and production programming.

The debug subsystem is essential for firmware development, system validation, and performance optimization in embedded applications.

## Application Contexts

The MK50DN512CMD10 is used in embedded control systems requiring a balance of computational capability, peripheral integration, and low power consumption. Typical applications include industrial automation controllers, motor control systems, sensor data acquisition platforms, and consumer electronics control units.

It is also suitable for communication gateway nodes, instrumentation systems, and embedded monitoring devices where mixed-signal interfacing and deterministic processing are required. The combination of DSP capability and floating-point support enables implementation of digital filtering, control algorithms, and signal processing functions directly on the MCU.

## Integration Considerations

System-level design using the MK50DN512CMD10 requires careful attention to power supply decoupling, clock stability, and analog signal integrity. Proper PCB layout ensures separation of digital and analog domains to minimize noise coupling. External crystal design must comply with oscillator load capacitance requirements for stable clock generation.

Firmware architecture must consider interrupt prioritization, peripheral initialization sequencing, and low-power mode transitions to ensure deterministic behavior. Proper use of watchdog timers and reset control logic enhances system reliability in fault conditions.

## Summary Conclusion

The NXP MK50DN512CMD10 is a Cortex-M4-based microcontroller providing integrated DSP and floating-point processing capabilities, combined with a rich peripheral set and flexible power management architecture. It is designed for real-time embedded applications requiring deterministic performance, mixed-signal interfacing, and efficient power operation. With integrated Flash and SRAM, multiple communication interfaces, ADC functionality, and advanced debug support, it serves as a versatile platform for industrial, control, and embedded processing systems where balanced performance and integration density are required.
MK50DN512CMD10 Compare Parts
  • MK50DN512CMD10 vs MK53DX256ZCLQ10
  • MK50DN512CMD10 vs MK53DX256ZCLQ10
  • MK50DN512CMD10 vs MK53DX256CMD10
  • MK50DN512CMD10 vs MK53DX256CLQ10
  • MK50DN512CMD10 vs MK53DN512ZCMD10
  • MK50DN512CMD10 vs MK53DN512ZCMD10
  • MK50DN512CMD10 vs MK53DN512ZCMD10
  • MK50DN512CMD10 vs MK53DN512ZCLQ10
  • MK50DN512CMD10 vs MK53DN512CMD10
  • MK50DN512CMD10 vs MK53DN512CLQ10
  • MK50DN512CMD10 vs MK52DN512ZCMD10
  • MK50DN512CMD10 vs MK52DN512ZCMD10
  • MK50DN512CMD10 vs MK52DN512ZCLQ10
  • MK50DN512CMD10 vs MK52DN512CMD10
  • MK50DN512CMD10 vs MK52DN512CMD10
  • MK50DN512CMD10 vs MK52DN512CMD10
  • MK50DN512CMD10 vs MK52DN512CLQ10
  • MK50DN512CMD10 vs MK52DN512CLQ10
  • MK50DN512CMD10 vs MK51DX256ZCMC10
  • MK50DN512CMD10 vs MK51DX256ZCLL10
  • MK50DN512CMD10 vs MK51DX256ZCLL10
  • MK50DN512CMD10 vs MK51DX256CMC7
  • MK50DN512CMD10 vs MK51DX256CMC10
  • MK50DN512CMD10 vs MK51DX256CLL7
  • MK50DN512CMD10 vs MK51DX256CLL7
  • MK50DN512CMD10 vs MK51DX256CLL10
  • MK50DN512CMD10 vs MK51DX256CLL10
  • MK50DN512CMD10 vs MK51DX256CLK7
  • MK50DN512CMD10 vs MK51DX256CLK7
  • MK50DN512CMD10 vs MK51DX256CLK10
  • MK50DN512CMD10 vs MK51DX128CMC7
  • MK50DN512CMD10 vs MK51DX128CMC7
  • MK50DN512CMD10 vs MK51DX128CLK7
  • MK50DN512CMD10 vs MK51DX128CLK7
  • MK50DN512CMD10 vs MK51DX128CLH7
  • MK50DN512CMD10 vs MK51DX128CLH7
  • MK50DN512CMD10 vs MK51DN512ZCMC10
  • MK50DN512CMD10 vs MK51DN512ZCMC10
  • MK50DN512CMD10 vs MK51DN512ZCMC10
  • MK50DN512CMD10 vs MK51DN512ZCLQ10
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described