Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MK27FN2M0VMI15
MK27FN2M0VMI15
Discontinued
Embedded - Microcontrollers
Description:
IC MCU 32BIT 2MB FLASH 169MAPBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MK27FN2M0VMI15 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 43000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MK27FN2M0VMI15 Specification
Specification
Part No
MK27FN2M0VMI15
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
Kinetis K27F
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
150MHz
Connectivity
EBI/EMI, I2C, QSPI, SDHC, SPI, UART/USART, USB
Peripherals
DMA, I2S, PWM, WDT
Number of I/O
120
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
1M x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
Data Converters
A/D 16b SAR; D/A 2x6b, 1x12b
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
169-LFBGA
Supplier Device Package
169-MAPBGA (9x9)
MK27FN2M0VMI15 PDF Datasheet
MK27FN2M0VMI15 Datasheet
Click and Download: MK27FN2M0VMI15 Datasheet
MK27FN2M0VMI15 Related Parts
MK20DN128VFM5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32QFN
MK20DN128VFM5557
Freescale Semiconductor
CORTEX M4 RISC MICROCONTROLLER 3
MK20DN128VFT5
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 48QFN
MK20DN128VFT5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48QFN
MK20DN128VLF5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
MK20DN128VLH5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MK20DN128VMP5
NXP Semiconductors
IC MCU 32BIT 128KB FLSH 64MAPBGA
MK20DN32VFM5
NXP Semiconductors
IC MCU 32BIT 32KB FLASH 32QFN
MK20DN32VFM5
NXP Semiconductors
KINETIS K20:50MHZ CORTEX-M4 PER
MK20DN32VFT5
NXP Semiconductors
IC MCU 32BIT 32KB FLASH 48QFN
MK20DN32VFT5
Freescale Semiconductor
IC MCU 32BIT 32KB FLASH 48QFN
MK20DN32VFT5
NXP Semiconductors
KINETIS K20:50MHZ CORTEX-M4 PER
MK27FN2M0VMI15 Compare Parts
MK27FN2M0VMI15 vs MK26FN2M0VMI18
MK27FN2M0VMI15 vs MK26FN2M0VMD18
MK27FN2M0VMI15 vs MK26FN2M0VLQ18
MK27FN2M0VMI15 vs MK26FN2M0CAC18R
MK27FN2M0VMI15 vs MK24FN256VDC12
MK27FN2M0VMI15 vs MK24FN1M0VLQ12R
MK27FN2M0VMI15 vs MK24FN1M0VLQ12
MK27FN2M0VMI15 vs MK24FN1M0VLL12R
MK27FN2M0VMI15 vs MK24FN1M0VLL12
MK27FN2M0VMI15 vs MK24FN1M0VDC12R
MK27FN2M0VMI15 vs MK24FN1M0VDC12
MK27FN2M0VMI15 vs MK24FN1M0VDC12
MK27FN2M0VMI15 vs MK22FX512VMD12
MK27FN2M0VMI15 vs MK22FX512VMD12
MK27FN2M0VMI15 vs MK22FX512VMC12R
MK27FN2M0VMI15 vs MK22FX512VMC12
MK27FN2M0VMI15 vs MK22FX512VMC12
MK27FN2M0VMI15 vs MK22FX512VLQ12R
MK27FN2M0VMI15 vs MK22FX512VLQ12
MK27FN2M0VMI15 vs MK22FX512VLL12557
MK27FN2M0VMI15 vs MK22FX512VLL12
MK27FN2M0VMI15 vs MK22FX512VLK12
MK27FN2M0VMI15 vs MK22FX512VLH12
MK27FN2M0VMI15 vs MK22FX512AVMD12
MK27FN2M0VMI15 vs MK22FX512AVMC12
MK27FN2M0VMI15 vs MK22FX512AVLQ12
MK27FN2M0VMI15 vs MK22FX512AVLL12
MK27FN2M0VMI15 vs MK22FX512AVLK12
MK27FN2M0VMI15 vs MK22FX512AVLK12
MK27FN2M0VMI15 vs MK22FX512AVLH12R
MK27FN2M0VMI15 vs MK22FX512AVLH12
MK27FN2M0VMI15 vs MK22FN512VMP12
MK27FN2M0VMI15 vs MK22FN512VLL12R
MK27FN2M0VMI15 vs MK22FN512VLL12
MK27FN2M0VMI15 vs MK22FN512VLH12R
MK27FN2M0VMI15 vs MK22FN512VLH12
MK27FN2M0VMI15 vs MK22FN512VFX12R
MK27FN2M0VMI15 vs MK22FN512VFX12
MK27FN2M0VMI15 vs MK22FN512VDC12R
MK27FN2M0VMI15 vs MK22FN512VDC12
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Tânia Maria Santos
Brazil
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
2026-03-17 05:39
Falta try But seems they are well.
James Smith
United Kingdom
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller