MK27FN2M0VMI15
MK27FN2M0VMI15
Discontinued
Description:  IC MCU 32BIT 2MB FLASH 169MAPBGA
Manufacturer:  NXP Semiconductors
History Price: Discontinued at Digi-Key
In Stock: 43000
MK27FN2M0VMI15 vs MK22FX512VMC12
Series
Kinetis K27F
Kinetis K20
Packaging
Tray
Bulk
Status
Discontinued
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
150MHz
120MHz
Connectivity
EBI/EMI, I2C, QSPI, SDHC, SPI, UART/USART, USB
CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
120
64
Program Memory Size
2MB (2M x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
1M x 8
64K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 16b SAR; D/A 2x6b, 1x12b
A/D 38x16b; D/A 2x12b
Oscillator Type
External, Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
169-LFBGA
121-LFBGA
Supplier Device Package
169-MAPBGA (9x9)
121-MAPBGA (8x8)