MK20DN32VLF5
MK20DN32VLF5
Active
Description:  IC MCU 32BIT 32KB FLASH 48LQFP
Manufacturer:  NXP Semiconductors
History Price: $4.27740
In Stock: 13700
MK20DN32VLF5 Specification
Specification
Part No
MK20DN32VLF5
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
Kinetis K20
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
50MHz
Connectivity
I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
29
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
Data Converters
A/D 11x16b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
MK20DN32VLF5 PDF Datasheet
MK20DN32VLF5 Related Parts
MK20DN128VFM5
MK20DN128VFM5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32QFN
MK20DN128VFM5557
MK20DN128VFM5557
Freescale Semiconductor
CORTEX M4 RISC MICROCONTROLLER 3
MK20DN128VFT5
MK20DN128VFT5
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 48QFN
MK20DN128VFT5
MK20DN128VFT5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48QFN
MK20DN128VLF5
MK20DN128VLF5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
MK20DN128VLH5
MK20DN128VLH5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MK20DN128VMP5
MK20DN128VMP5
NXP Semiconductors
IC MCU 32BIT 128KB FLSH 64MAPBGA
MK20DN32VFM5
MK20DN32VFM5
NXP Semiconductors
IC MCU 32BIT 32KB FLASH 32QFN
MK20DN32VFM5
MK20DN32VFM5
NXP Semiconductors
KINETIS K20:50MHZ CORTEX-M4 PER
MK20DN32VFT5
MK20DN32VFT5
NXP Semiconductors
IC MCU 32BIT 32KB FLASH 48QFN
MK20DN32VFT5
MK20DN32VFT5
Freescale Semiconductor
IC MCU 32BIT 32KB FLASH 48QFN
MK20DN32VFT5
MK20DN32VFT5
NXP Semiconductors
KINETIS K20:50MHZ CORTEX-M4 PER
MK20DN32VLF5 Compare Parts
  • MK20DN32VLF5 vs MK27FN2M0VMI15
  • MK20DN32VLF5 vs MK26FN2M0VMI18
  • MK20DN32VLF5 vs MK26FN2M0VMD18
  • MK20DN32VLF5 vs MK26FN2M0VLQ18
  • MK20DN32VLF5 vs MK26FN2M0CAC18R
  • MK20DN32VLF5 vs MK24FN256VDC12
  • MK20DN32VLF5 vs MK24FN1M0VLQ12R
  • MK20DN32VLF5 vs MK24FN1M0VLQ12
  • MK20DN32VLF5 vs MK24FN1M0VLL12R
  • MK20DN32VLF5 vs MK24FN1M0VLL12
  • MK20DN32VLF5 vs MK24FN1M0VDC12R
  • MK20DN32VLF5 vs MK24FN1M0VDC12
  • MK20DN32VLF5 vs MK24FN1M0VDC12
  • MK20DN32VLF5 vs MK22FX512VMD12
  • MK20DN32VLF5 vs MK22FX512VMD12
  • MK20DN32VLF5 vs MK22FX512VMC12R
  • MK20DN32VLF5 vs MK22FX512VMC12
  • MK20DN32VLF5 vs MK22FX512VMC12
  • MK20DN32VLF5 vs MK22FX512VLQ12R
  • MK20DN32VLF5 vs MK22FX512VLQ12
  • MK20DN32VLF5 vs MK22FX512VLL12557
  • MK20DN32VLF5 vs MK22FX512VLL12
  • MK20DN32VLF5 vs MK22FX512VLK12
  • MK20DN32VLF5 vs MK22FX512VLH12
  • MK20DN32VLF5 vs MK22FX512AVMD12
  • MK20DN32VLF5 vs MK22FX512AVMC12
  • MK20DN32VLF5 vs MK22FX512AVLQ12
  • MK20DN32VLF5 vs MK22FX512AVLL12
  • MK20DN32VLF5 vs MK22FX512AVLK12
  • MK20DN32VLF5 vs MK22FX512AVLK12
  • MK20DN32VLF5 vs MK22FX512AVLH12R
  • MK20DN32VLF5 vs MK22FX512AVLH12
  • MK20DN32VLF5 vs MK22FN512VMP12
  • MK20DN32VLF5 vs MK22FN512VLL12R
  • MK20DN32VLF5 vs MK22FN512VLL12
  • MK20DN32VLF5 vs MK22FN512VLH12R
  • MK20DN32VLF5 vs MK22FN512VLH12
  • MK20DN32VLF5 vs MK22FN512VFX12R
  • MK20DN32VLF5 vs MK22FN512VFX12
  • MK20DN32VLF5 vs MK22FN512VDC12R
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.