MK20DN32VLF5
MK20DN32VLF5
Active
Description:  IC MCU 32BIT 32KB FLASH 48LQFP
Manufacturer:  NXP Semiconductors
History Price: $4.27740
In Stock: 13700
MK20DN32VLF5 vs MK26FN2M0VMI18
Series
Kinetis K20
Kinetis K20
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
180MHz
Connectivity
I2C, IrDA, SPI, UART/USART, USB, USB OTG
CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
29
116
Program Memory Size
32KB (32K x 8)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
8K x 8
256K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 11x16b
A/D 5x12b, 6x16b; D/A 2x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
169-LFBGA
Supplier Device Package
48-LQFP (7x7)
169-MAPBGA (9x9)