☰
MCIMX287CVM4C
MCIMX287CVM4C
Active
Description:  IC MPU I.MX28 454MHZ 289MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $19.02726
In Stock: 20705
MCIMX287CVM4C Specification
Specification
Part No
MCIMX287CVM4C
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
i.MX28
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
454MHz
Co-Processors/DSP
Data; DCP
RAM Controllers
LVDDR, LVDDR2, DDR2
Graphics Acceleration
No
Display & Interface Controllers
Keypad, LCD, Touchscreen
Ethernet
10/100Mbps (1)
SATA
-
USB
USB 2.0 + PHY (2)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Security Features
Boot Security, Cryptography, Hardware ID
Package / Case
Surface Mount
Supplier Device Package
289-LFBGA
MCIMX287CVM4C PDF Datasheet
MCIMX287CVM4C Related Parts
MCIMX233CAG4B
MCIMX233CAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4B
MCIMX233CAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
I.MX23 32-BIT MICROPROCESSOR, AR
MCIMX233CJM4B
MCIMX233CJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4B
MCIMX233CJM4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4C
MCIMX233CJM4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4CR2
MCIMX233CJM4CR2
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233DAG4B
MCIMX233DAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4B
MCIMX233DAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4C
MCIMX233DAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DJM4B
MCIMX233DJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX287CVM4C Compare Parts
  • MCIMX287CVM4C vs MCIMX7U5DVK07SC
  • MCIMX287CVM4C vs MCIMX7U5CVP06SC
  • MCIMX287CVM4C vs MCIMX7U3DVK07SC
  • MCIMX287CVM4C vs MCIMX7U3CVP06SD
  • MCIMX287CVM4C vs MCIMX7U3CVP06SC
  • MCIMX287CVM4C vs MCIMX7S5EVM08SD
  • MCIMX287CVM4C vs MCIMX7S5EVM08SC
  • MCIMX287CVM4C vs MCIMX7S5EVK08SD
  • MCIMX287CVM4C vs MCIMX7S5EVK08SC
  • MCIMX287CVM4C vs MCIMX7S5EVK08SC
  • MCIMX287CVM4C vs MCIMX7S3EVK08SD
  • MCIMX287CVM4C vs MCIMX7S3EVK08SC
  • MCIMX287CVM4C vs MCIMX7S3DVK08SD
  • MCIMX287CVM4C vs MCIMX7S3DVK08SC557
  • MCIMX287CVM4C vs MCIMX7S3DVK08SC
  • MCIMX287CVM4C vs MCIMX7S3DVK08SC
  • MCIMX287CVM4C vs MCIMX7S3DVK08SC
  • MCIMX287CVM4C vs MCIMX7D7DVM10SD
  • MCIMX287CVM4C vs MCIMX7D7DVM10SC
  • MCIMX287CVM4C vs MCIMX7D7DVK10SD
  • MCIMX287CVM4C vs MCIMX7D7DVK10SC
  • MCIMX287CVM4C vs MCIMX7D5EVM10SD
  • MCIMX287CVM4C vs MCIMX7D5EVM10SC
  • MCIMX287CVM4C vs MCIMX7D5EVK10SD
  • MCIMX287CVM4C vs MCIMX7D3EVK10SD
  • MCIMX287CVM4C vs MCIMX7D3EVK10SC
  • MCIMX287CVM4C vs MCIMX7D3DVK10SD
  • MCIMX287CVM4C vs MCIMX7D3DVK10SC
  • MCIMX287CVM4C vs MCIMX7D2DVM12SD
  • MCIMX287CVM4C vs MCIMX7D2DVM12SC
  • MCIMX287CVM4C vs MCIMX7D2DVK12SD
  • MCIMX287CVM4C vs MCIMX7D2DVK12SC
  • MCIMX287CVM4C vs MCIMX6Z0DVM09AB
  • MCIMX287CVM4C vs MCIMX6Y7DVM09AB
  • MCIMX287CVM4C vs MCIMX6Y7DVM09AA
  • MCIMX287CVM4C vs MCIMX6Y7DVK05AB
  • MCIMX287CVM4C vs MCIMX6Y7DVK05AB
  • MCIMX287CVM4C vs MCIMX6Y7DVK05AA
  • MCIMX287CVM4C vs MCIMX6Y2DVM09AB
  • MCIMX287CVM4C vs MCIMX6Y2DVM09AA
  • MCIMX287CVM4C FAQ
    Here are 20 FAQs for the NXP Semiconductors MCIMX287CVM4C:

    Q1: What is the NXP Semiconductors MCIMX287CVM4C?
    A1: The MCIMX287CVM4C is a high-performance microcontroller from NXP's i.MX series, built around the ARM Cortex-M4 core. It is designed for embedded applications requiring high-speed processing, low power consumption, and multimedia capabilities.

    Q2: What is the core architecture of the MCIMX287CVM4C?
    A2: The MCIMX287CVM4C is based on the ARM Cortex-M4 core, which provides a good balance between performance and power efficiency, particularly for real-time control applications.

    Q3: What is the clock speed of the MCIMX287CVM4C?
    A3: The MCIMX287CVM4C operates at a clock speed of up to 200 MHz, providing the processing power needed for demanding embedded tasks.

    Q4: How much RAM does the MCIMX287CVM4C have?
    A4: The MCIMX287CVM4C includes 256KB of SRAM, which is useful for storing variables, buffers, and other real-time data.

    Q5: How much flash memory is available on the MCIMX287CVM4C?
    A5: The MCIMX287CVM4C has 512KB of internal flash memory, providing ample storage for program code, configuration data, and other non-volatile information.

    Q6: What peripherals are available on the MCIMX287CVM4C?
    A6: The MCIMX287CVM4C includes a wide variety of peripherals such as UARTs, I2C, SPI, GPIOs, CAN, and PWM outputs, allowing it to interface with a range of external devices.

    Q7: What is the voltage range for the MCIMX287CVM4C?
    A7: The MCIMX287CVM4C operates with a voltage range of 3.0V to 3.6V, making it suitable for most modern embedded systems.

    Q8: Does the MCIMX287CVM4C support real-time processing?
    A8: Yes, the MCIMX287CVM4C, with its ARM Cortex-M4 core, is optimized for real-time processing, making it ideal for applications such as motor control, industrial automation, and sensors.

    Q9: What is the power consumption of the MCIMX287CVM4C?
    A9: The MCIMX287CVM4C is designed for low-power applications, with typical current consumption of around 20mA during normal operation, depending on the configuration and workload.

    Q10: Does the MCIMX287CVM4C have a built-in DSP or FPU?
    A10: Yes, the MCIMX287CVM4C includes a floating-point unit (FPU) and a digital signal processor (DSP) capability, which enhances its performance in applications involving signal processing or complex mathematical calculations.

    Q11: What is the temperature range for the MCIMX287CVM4C?
    A11: The MCIMX287CVM4C operates within a temperature range of -40°C to +105°C, making it suitable for industrial and automotive environments.

    Q12: Does the MCIMX287CVM4C have an integrated display controller?
    A12: Yes, the MCIMX287CVM4C has an integrated display controller that can drive a small display, such as an LCD, which is useful in applications requiring user interfaces.

    Q13: What communication interfaces are available on the MCIMX287CVM4C?
    A13: The MCIMX287CVM4C offers several communication interfaces including UART, I2C, SPI, and CAN, enabling connectivity with a wide range of external devices and systems.

    Q14: Is the MCIMX287CVM4C suitable for automotive applications?
    A14: Yes, the MCIMX287CVM4C is designed to meet the requirements of automotive applications, including robust temperature performance and support for communication protocols such as CAN.

    Q15: Does the MCIMX287CVM4C support DMA (Direct Memory Access)?
    A15: Yes, the MCIMX287CVM4C supports DMA, allowing high-speed data transfers between memory and peripherals without involving the processor, which improves system performance.

    Q16: Can the MCIMX287CVM4C interface with external memory?
    A16: Yes, the MCIMX287CVM4C has support for external memory interfaces, including external flash and SRAM, to expand storage or RAM capacity for larger applications.

    Q17: What development tools are compatible with the MCIMX287CVM4C?
    A17: The MCIMX287CVM4C is compatible with popular development tools such as NXP’s MCUXpresso IDE, as well as third-party tools like Keil and IAR Embedded Workbench.

    Q18: Does the MCIMX287CVM4C support software libraries for specific applications?
    A18: Yes, NXP provides various software libraries, including real-time operating system (RTOS) support, peripheral drivers, and application-specific libraries to accelerate development with the MCIMX287CVM4C.

    Q19: What are some common applications for the MCIMX287CVM4C?
    A19: The MCIMX287CVM4C is ideal for automotive, industrial control, IoT devices, robotics, sensor processing, and other embedded applications requiring real-time control, low power, and flexibility.

    Q20: How can I start a project with the MCIMX287CVM4C?
    A20: To start a project with the MCIMX287CVM4C, you can use NXP’s development kits, available from their website, and use MCUXpresso IDE or other compatible tools for software development. NXP’s reference designs and application notes are also great resources to begin with.
    Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!