MC56F84769VLL
MC56F84769VLL
Active
Description:  IC MCU 32BIT 128KB FLASH 100LQFP
Manufacturer:  NXP Semiconductors
History Price: $14.74267
In Stock: 13800
MC56F84769VLL Specification
Specification
Part No
MC56F84769VLL
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
56F8xxx
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
56800EX
Core Size
32-Bit Single-Core
Speed
100MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI
Peripherals
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
86
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
24K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
A/D 16x12b, 16x16b; D/A 1x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
100-LQFP (14x14)
MC56F84769VLL Related Parts
MC56F8002VWL
MC56F8002VWL
NXP Semiconductors
IC MCU 16BIT 12KB FLASH 28SOIC
MC56F8002VWLR
MC56F8002VWLR
NXP Semiconductors
IC MCU 16BIT 12KB FLASH 28SOIC
MC56F8006MLC
MC56F8006MLC
Freescale Semiconductor
IC MCU 16BIT 16KB FLASH 32LQFP
MC56F8006MLC
MC56F8006MLC
NXP Semiconductors
16-BIT DSC, 56800E CORE, 16KB FL
MC56F8006MLC
MC56F8006MLC
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
MC56F8006VLC
MC56F8006VLC
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
MC56F8006VLF
MC56F8006VLF
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 48LQFP
MC56F8006VLF
MC56F8006VLF
Freescale Semiconductor
MICROCONTROLLER, 16-BIT, FLASH,
MC56F8006VLF557
MC56F8006VLF557
NXP Semiconductors
MICROCONTROLLER 16-BIT FLASH
MC56F8006VWL
MC56F8006VWL
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 28SOIC
MC56F8006VWLR
MC56F8006VWLR
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 28SOIC
MC56F8011VFAE
MC56F8011VFAE
NXP Semiconductors
IC MCU 16BIT 12KB FLASH 32LQFP
MC56F84769VLL Compare Parts
  • MC56F84769VLL vs MC56F84789VLL
  • MC56F84769VLL vs MC56F84786VLK
  • MC56F84769VLL vs MC56F84786VLK
  • MC56F84769VLL vs MC56F84766VLKR
  • MC56F84769VLL vs MC56F84766VLK
  • MC56F84769VLL vs MC56F84763VLHR
  • MC56F84769VLL vs MC56F84763VLH
  • MC56F84769VLL vs MC56F84587VLL557
  • MC56F84769VLL vs MC56F84587VLL
  • MC56F84769VLL vs MC56F84587VLL
  • MC56F84769VLL vs MC56F84587VLL
  • MC56F84769VLL vs MC56F84585VLK
  • MC56F84769VLL vs MC56F84585VLK
  • MC56F84769VLL vs MC56F84567VLL
  • MC56F84769VLL vs MC56F84565VLKR
  • MC56F84769VLL vs MC56F84565VLK
  • MC56F84769VLL vs MC56F84553VLH
  • MC56F84769VLL vs MC56F84550VLFR
  • MC56F84769VLL vs MC56F84550VLF
  • MC56F84769VLL vs MC56F84543VLH
  • MC56F84769VLL vs MC56F84540VLF
  • MC56F84769VLL vs MC56F84540VLF
  • MC56F84769VLL vs MC56F84462VLH
  • MC56F84769VLL vs MC56F84452VLH
  • MC56F84769VLL vs MC56F84451VLF
  • MC56F84769VLL vs MC56F84442VLHR528
  • MC56F84769VLL vs MC56F84442VLHR
  • MC56F84769VLL vs MC56F84442VLHR
  • MC56F84769VLL vs MC56F84442VLH
  • MC56F84769VLL vs MC56F84441VLFR
  • MC56F84769VLL vs MC56F84441VLF
  • MC56F84769VLL vs MC56F83789VLL
  • MC56F84769VLL vs MC56F83789AVLLA
  • MC56F84769VLL vs MC56F83786VLK
  • MC56F84769VLL vs MC56F83783VLH
  • MC56F84769VLL vs MC56F83783AVLHA
  • MC56F84769VLL vs MC56F83769VLL
  • MC56F84769VLL vs MC56F83769AVLLA
  • MC56F84769VLL vs MC56F83766VLK
  • MC56F84769VLL vs MC56F83763VLH
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.