MC56F84769VLL
MC56F84769VLL
Active
Description:  IC MCU 32BIT 128KB FLASH 100LQFP
Manufacturer:  NXP Semiconductors
History Price: $14.74267
In Stock: 13800
MC56F84769VLL vs MC56F84543VLH
Series
56F8xxx
56F8xxx
Packaging
Tray
Tray
Status
Active
Active
Core Processor
56800EX
56800EX
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
100MHz
80MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI
CANbus, I2C, LINbus, SCI, SPI
Peripherals
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
86
54
Program Memory Size
128KB (128K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
2K x 8
RAM Size
24K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 16x12b, 16x16b; D/A 1x12b
A/D 16x12b, 8x16b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
100-LQFP (14x14)
64-LQFP (10x10)