MAC7131MVF40R2
MAC7131MVF40R2
Obsolete
Description:  IC MCU EXT BUS 32CH AD 208BGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 5800
MAC7131MVF40R2 Specification
Specification
Part No
MAC7131MVF40R2
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
MAC7xxx
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM7?
Core Size
32-Bit Single-Core
Speed
40MHz
Connectivity
CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals
DMA, POR
Number of I/O
128
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
32K x 8
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.5V
Data Converters
A/D 32x8/10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
208-BGA (17x17)
MAC7131MVF40R2 PDF Datasheet
MAC7131MVF40R2 Related Parts
MAC7101MAG40
MAC7101MAG40
NXP Semiconductors
IC MCU 32BIT 544KB FLASH 144LQFP
MAC7111CPV50
MAC7111CPV50
Freescale Semiconductor
MICROCONTROLLER, 32 BIT, FLASH,
MAC7111CPV50-MO
MAC7111CPV50-MO
Motorola
MICROCONTROLLER, 32 BIT, FLASH,
MAC7111MAG40
MAC7111MAG40
NXP Semiconductors
IC MCU 32BIT 544KB FLASH 144LQFP
MAC7111MAG50
MAC7111MAG50
NXP Semiconductors
IC MCU 32BIT 544KB FLASH 144LQFP
MAC7111MPV40
MAC7111MPV40
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MAC7111MPV50
MAC7111MPV50
Motorola
MICROCONTROLLER, 32 BIT, FLASH,
MAC7111MPV50-FR
MAC7111MPV50-FR
Freescale Semiconductor
MICROCONTROLLER, 32 BIT, FLASH,
MAC7111VPV50
MAC7111VPV50
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MAC7112MAG40
MAC7112MAG40
Freescale Semiconductor
MICROCONTROLLER, CMOS
MAC7112MPV40
MAC7112MPV40
Freescale Semiconductor
MAC7112 EXT BUS,16CH A/D
MAC7116VAG50
MAC7116VAG50
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 144LQFP
MAC7131MVF40R2 Compare Parts
  • MAC7131MVF40R2 vs MAC7131MVM40
  • MAC7131MVF40R2 vs MAC7131MVF40
  • MAC7131MVF40R2 vs MAC7121MPV50
  • MAC7131MVF40R2 vs MAC7121MAG40
  • MAC7131MVF40R2 vs MAC7121MAG40
  • MAC7131MVF40R2 vs MAC7116VAG50
  • MAC7131MVF40R2 vs MAC7112MPV40
  • MAC7131MVF40R2 vs MAC7112MAG40
  • MAC7131MVF40R2 vs MAC7111VPV50
  • MAC7131MVF40R2 vs MAC7111MPV50-FR
  • MAC7131MVF40R2 vs MAC7111MPV50
  • MAC7131MVF40R2 vs MAC7111MPV40
  • MAC7131MVF40R2 vs MAC7111MAG50
  • MAC7131MVF40R2 vs MAC7111MAG40
  • MAC7131MVF40R2 vs MAC7111CPV50-MO
  • MAC7131MVF40R2 vs MAC7111CPV50
  • MAC7131MVF40R2 vs MAC7101MAG40
  • MAC7131MVF40R2 vs MAC7242VAF64R
  • MAC7131MVF40R2 vs MAC7241VAF64R
  • MAC7131MVF40R2 vs MAC7241VAF64R
  • MAC7131MVF40R2 vs MAC7131MVM40
  • MAC7131MVF40R2 vs MAC7131MVF50
  • MAC7131MVF40R2 vs MAC7131MVF50
  • MAC7131MVF40R2 vs MAC7131MVF40
  • MAC7131MVF40R2 vs MAC7116VAG50R2
  • MAC7131MVF40R2 vs MAC7112MAG40
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.