MAC7131MVF40R2
MAC7131MVF40R2
Obsolete
Description:  IC MCU EXT BUS 32CH AD 208BGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 5800
MAC7131MVF40R2 vs MAC7116VAG50R2
Series
MAC7xxx
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Core Processor
ARM7?
-
Core Size
32-Bit Single-Core
-
Speed
40MHz
-
Connectivity
CANbus, EBI/EMI, I2C, SCI, SPI
-
Peripherals
DMA, POR
-
Number of I/O
128
-
Program Memory Size
512KB (512K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
32K x 8
-
RAM Size
32K x 8
-
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.5V
-
Data Converters
A/D 32x8/10b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
208-BGA (17x17)
-