DSP56321VL275
DSP56321VL275
Obsolete
Description:  IC DSP 24BIT 275MHZ 196MAPBGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 24065
DSP56321VL275 Specification
Specification
Part No
DSP56321VL275
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
NXP Semiconductors
Series
DSP56K/Symphony
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fixed Point
Interface
Host Interface, SSI, SCI
Clock Rate
275MHz
Non-Volatile Memory
ROM (576B)
On-Chip RAM
576kB
Voltage - I/O
3.30V
Voltage - Core
1.60V
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
196-BGA
Supplier Device Package
196-MAPBGA (15x15)
DSP56321VL275 PDF Datasheet
DSP56321VL275 Related Parts
DSP320C10-25/L
DSP320C10-25/L
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10-25/P
DSP320C10-25/P
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10-25I/D
DSP320C10-25I/D
Microchip Technology
MIXED SIGNAL PROCESSOR, 16-BIT S
DSP320C10/L
DSP320C10/L
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10/P
DSP320C10/P
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP56004FJ66
DSP56004FJ66
Freescale Semiconductor
DIGITAL SIGNAL PROCESSOR, 24-BIT
DSP56301AG100
DSP56301AG100
NXP Semiconductors
IC DSP 24BIT 100MHZ GP 208-LQFP
DSP56301AG80
DSP56301AG80
NXP Semiconductors
IC DSP 24BIT 80MHZ GP 208-LQFP
DSP56301AG80B1
DSP56301AG80B1
NXP Semiconductors
IC DSP 24BIT 80MHZ GP 208-LQFP
DSP56301PW100
DSP56301PW100
NXP Semiconductors
IC DSP 24BIT FIXED-POINT 208LQFP
DSP56301PW80
DSP56301PW80
NXP Semiconductors
IC DSP 24BIT 80MHZ 208-LQFP
DSP56303AG100
DSP56303AG100
Freescale Semiconductor
DSP, 24-EXT BIT, 100MHZ, CMOS, P
DSP56321VL275 Compare Parts
  • DSP56321VL275 vs DSPD56366PV120
  • DSP56321VL275 vs DSPC56371AF180
  • DSP56321VL275 vs DSPC56371AF150
  • DSP56321VL275 vs DSPC56367PV150
  • DSP56321VL275 vs DSPB56725CAF
  • DSP56321VL275 vs DSPB56725AF
  • DSP56321VL275 vs DSPB56724AG
  • DSP56321VL275 vs DSPB56721CAF
  • DSP56321VL275 vs DSPB56721AG
  • DSP56321VL275 vs DSPB56721AF
  • DSP56321VL275 vs DSPB56720CAG
  • DSP56321VL275 vs DSPB56720AG
  • DSP56321VL275 vs DSPB56374AFC
  • DSP56321VL275 vs DSPB56374AFC
  • DSP56321VL275 vs DSPB56374AF
  • DSP56321VL275 vs DSPB56374AF
  • DSP56321VL275 vs DSPB56374AEC
  • DSP56321VL275 vs DSPB56374AE
  • DSP56321VL275 vs DSPB56374AE
  • DSP56321VL275 vs DSPB56371AF180
  • DSP56321VL275 vs DSPB56371AF150
  • DSP56321VL275 vs DSPB56371AF150
  • DSP56321VL275 vs DSPB56367PV150
  • DSP56321VL275 vs DSPB56367AG150
  • DSP56321VL275 vs DSPB56366PV120
  • DSP56321VL275 vs DSPB56366AG120
  • DSP56321VL275 vs DSPB56364FU100
  • DSP56321VL275 vs DSPB56364AF100
  • DSP56321VL275 vs DSPB56362PV120
  • DSP56321VL275 vs DSPB56362PV100
  • DSP56321VL275 vs DSPB56362AG120
  • DSP56321VL275 vs DSPA56720AG
  • DSP56321VL275 vs DSPA56371AF180
  • DSP56321VL275 vs DSPA56371AF150
  • DSP56321VL275 vs DSPA56370AF
  • DSP56321VL275 vs DSP56F802TA80
  • DSP56321VL275 vs DSP56F801FA60E
  • DSP56321VL275 vs DSP56854FGE
  • DSP56321VL275 vs DSP56321VL240
  • DSP56321VL275 vs DSP56321VL240
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Jérôme Gagnon
    France
    5 stars
    2026-05-09 15:13
    Ok, pas de problèmes
    Anaëlle Lemoine
    France
    5 stars
    2026-05-09 14:50
    Very good product
    Laura Ferraro
    Italy
    5 stars
    2026-05-08 07:39
    Quick shipment.
    Product complies with the description.
    Good seller.
    Thank you
    Jairo
    Brazil
    5 stars
    2026-05-08 01:55
    Otimo, tudo certo rewarding all
    Thomas Schwarz
    Germany
    5 stars
    2026-05-08 00:41
    Good Goods, good price. Delivered quickly.
    Jacek Szymczak
    Poland
    5 stars
    2026-05-07 01:17
    FAST SMOOTHLY WITHOUT PROBLEMS
    _______________________________________________________________________________
    GOOD SELLER 100%. SHOPPING OK.