Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ NXP Semiconductors 74LV4799N,112
74LV4799N,112
Obsolete
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC TIMER CTRL 100KHZ 16DIP
Manufacturer:
NXP Semiconductors
Datasheet:
74LV4799N,112 Datasheet
History Price: Obsolete
In Stock: 640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LV4799N,112 Specification
Specification
Part No
74LV4799N,112
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
NXP Semiconductors
Series
74LV
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timer Control
Count
-
Frequency
100kHz
Voltage - Supply
0.9V ~ 6V
Current - Supply
36 μA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
Mounting Type
Through Hole
74LV4799N,112 PDF Datasheet
74LV4799N,112 Datasheet
Click and Download: 74LV4799N,112 Datasheet
74LV4799N,112 Related Parts
74LV4799D,112
NXP Semiconductors
IC OSC TIMER CTRL 100KHZ 16SOIC
74LV4799D,118
NXP Semiconductors
IC OSC TIMER CTRL 100KHZ 16SOIC
74LV4799DB,112
NXP Semiconductors
IC OSC TIMER CTRL 100KHZ 16SSOP
74LV4799DB,118
NXP Semiconductors
IC OSC TIMER CTRL 100KHZ 16SSOP
74LV4799PW,112
NXP Semiconductors
IC OSC TIMER CTRL 100KHZ 16TSSOP
74LV4799PW,118
NXP Semiconductors
IC OSC TIMER CTRL 100KHZ 16TSSOP
74LV4799SD,118
NXP Semiconductors
IC OSC TIMER CTRL 100KHZ 16SOIC
74LV4799N,112 Compare Parts
74LV4799N,112 vs 74LV4799PW,118
74LV4799N,112 vs 74LV4799PW,112
74LV4799N,112 vs 74LV4799DB,118
74LV4799N,112 vs 74LV4799DB,112
74LV4799N,112 vs 74LV4799D,118
74LV4799N,112 vs 74LV4799D,112
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed