Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ NXP Semiconductors 74LV4799N,112
74LV4799N,112
Obsolete
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC TIMER CTRL 100KHZ 16DIP
Manufacturer:
NXP Semiconductors
Datasheet:
74LV4799N,112 Datasheet
History Price: Obsolete
In Stock: 640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LV4799N,112 vs 74LV4799PW,112
Part No
74LV4799N,112
74LV4799PW,112
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
74LV
74LV
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Timer Control
Timer Control
Count
-
-
Frequency
100kHz
100kHz
Voltage - Supply
0.9V ~ 6V
0.9V ~ 6V
Current - Supply
36 μA
36 μA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-DIP
16-TSSOP
Mounting Type
Through Hole
Surface Mount