Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Voice Record and Playback
/ Nuvoton Technology ISD9331RI
ISD9331RI
Obsolete
Interface - Voice Record and Playback
Description:
IC VOICE REC/PLAY 64LQFP
Manufacturer:
Nuvoton Technology
Datasheet:
ISD9331RI Datasheet
History Price: Obsolete
In Stock: 17800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISD9331RI Specification
Specification
Part No
ISD9331RI
Category
Interface - Voice Record and Playback
Manufacturer
Nuvoton Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Interface
Serial
Input Signal
-
Output Signal
-
Sampling Frequency
-
Duration
-
Filter Pass Band
-
Messaging
-
Oscillator Type
-
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.4 V ~ 5.5 V
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (7x7)
ISD9331RI PDF Datasheet
ISD9331RI Datasheet
Click and Download: ISD9331RI Datasheet
ISD9331RI Related Parts
ISD1110P
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28DIP
ISD1110S
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1112P
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28DIP
ISD1112S
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1112SR
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1210P
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28DIP
ISD1210S
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1210SR
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1212P
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28DIP
ISD1212S
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1416P
Nuvoton Technology
IC VOICE REC/PLAY 16SEC 28DIP
ISD1416PI
Nuvoton Technology
IC VOICE REC/PLAY 16SEC 28DIP
ISD9331RI Compare Parts
ISD9331RI vs ISD9341RI
ISD9331RI vs ISD9140FI
ISD9331RI vs ISD9130FI
ISD9331RI vs ISD61S00FYI TR
ISD9331RI vs ISD61S00FYI
ISD9331RI vs ISD5216SYI
ISD9331RI vs ISD5216SY
ISD9331RI vs ISD5216PY
ISD9331RI vs ISD5216P
ISD9331RI vs ISD5116SYR
ISD9331RI vs ISD5116SYIR
ISD9331RI vs ISD5116SYI
ISD9331RI vs ISD5116SY
ISD9331RI vs ISD5116SIR
ISD9331RI vs ISD5116SI
ISD9331RI vs ISD5116S
ISD9331RI vs ISD5116PY
ISD9331RI vs ISD5116P
ISD9331RI vs ISD5108SYR
ISD9331RI vs ISD5108SYIR
ISD9331RI vs ISD5108SYI
ISD9331RI vs ISD5108SY
ISD9331RI vs ISD5104SYR
ISD9331RI vs ISD5104SYI
ISD9331RI vs ISD5104SY
ISD9331RI vs ISD5102SYR
ISD9331RI vs ISD5102SYIR
ISD9331RI vs ISD5102SYI
ISD9331RI vs ISD5102SY
ISD9331RI vs ISD5008SYI
ISD9331RI vs ISD5008SY
ISD9331RI vs ISD5008SIR
ISD9331RI vs ISD5008SI
ISD9331RI vs ISD5008S
ISD9331RI vs ISD5008PY
ISD9331RI vs ISD5008P
ISD9331RI vs ISD4004-16MSYI
ISD9331RI vs ISD4004-16MSY
ISD9331RI vs ISD4004-16MSIR
ISD9331RI vs ISD4004-16MSI
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.