ISD9331RI
ISD9331RI
Obsolete
Description:  IC VOICE REC/PLAY 64LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD9331RI Datasheet
History Price: Obsolete
In Stock: 17800
ISD9331RI vs ISD5008PY
Series
-
ChipCorder
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Interface
Serial
SPI
Input Signal
-
Analog - Single Ended, Microphone
Output Signal
-
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
-
4 ~ 8kHz
Duration
-
4 ~ 8 Min
Filter Pass Band
-
1.7 ~ 3.4kHz
Messaging
-
Multiple
Oscillator Type
-
Internal/External
Features
-
Auto Mute, Automatic Gain Control, Volume Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
2.4 V ~ 5.5 V
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Through Hole
Package / Case
64-LQFP
28-DIP (0.600", 15.24mm)
Supplier Device Package
64-LQFP (7x7)
28-DIP