Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Voice Record and Playback
/ Nuvoton Technology ISD4004-16MSIR
ISD4004-16MSIR
Obsolete
Interface - Voice Record and Playback
Description:
IC VOICE REC/PLAY 16MIN 28SOIC
Manufacturer:
Nuvoton Technology
Datasheet:
ISD4004-16MSIR Datasheet
History Price: Obsolete
In Stock: 6100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISD4004-16MSIR Specification
Specification
Part No
ISD4004-16MSIR
Category
Interface - Voice Record and Playback
Manufacturer
Nuvoton Technology
Series
ChipCorder
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Interface
SPI
Input Signal
Analog - Differential
Output Signal
Analog - Single Ended
Sampling Frequency
4kHz
Duration
16 Min
Filter Pass Band
1.7kHz
Messaging
Multiple
Oscillator Type
Internal/External
Features
Auto Mute
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
ISD4004-16MSIR PDF Datasheet
ISD4004-16MSIR Datasheet
Click and Download: ISD4004-16MSIR Datasheet
ISD4004-16MSIR Related Parts
ISD1110P
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28DIP
ISD1110S
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1112P
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28DIP
ISD1112S
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1112SR
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1210P
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28DIP
ISD1210S
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1210SR
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1212P
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28DIP
ISD1212S
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1416P
Nuvoton Technology
IC VOICE REC/PLAY 16SEC 28DIP
ISD1416PI
Nuvoton Technology
IC VOICE REC/PLAY 16SEC 28DIP
ISD4004-16MSIR Compare Parts
ISD4004-16MSIR vs ISD9341RI
ISD4004-16MSIR vs ISD9331RI
ISD4004-16MSIR vs ISD9140FI
ISD4004-16MSIR vs ISD9130FI
ISD4004-16MSIR vs ISD61S00FYI TR
ISD4004-16MSIR vs ISD61S00FYI
ISD4004-16MSIR vs ISD5216SYI
ISD4004-16MSIR vs ISD5216SY
ISD4004-16MSIR vs ISD5216PY
ISD4004-16MSIR vs ISD5216P
ISD4004-16MSIR vs ISD5116SYR
ISD4004-16MSIR vs ISD5116SYIR
ISD4004-16MSIR vs ISD5116SYI
ISD4004-16MSIR vs ISD5116SY
ISD4004-16MSIR vs ISD5116SIR
ISD4004-16MSIR vs ISD5116SI
ISD4004-16MSIR vs ISD5116S
ISD4004-16MSIR vs ISD5116PY
ISD4004-16MSIR vs ISD5116P
ISD4004-16MSIR vs ISD5108SYR
ISD4004-16MSIR vs ISD5108SYIR
ISD4004-16MSIR vs ISD5108SYI
ISD4004-16MSIR vs ISD5108SY
ISD4004-16MSIR vs ISD5104SYR
ISD4004-16MSIR vs ISD5104SYI
ISD4004-16MSIR vs ISD5104SY
ISD4004-16MSIR vs ISD5102SYR
ISD4004-16MSIR vs ISD5102SYIR
ISD4004-16MSIR vs ISD5102SYI
ISD4004-16MSIR vs ISD5102SY
ISD4004-16MSIR vs ISD5008SYI
ISD4004-16MSIR vs ISD5008SY
ISD4004-16MSIR vs ISD5008SIR
ISD4004-16MSIR vs ISD5008SI
ISD4004-16MSIR vs ISD5008S
ISD4004-16MSIR vs ISD5008PY
ISD4004-16MSIR vs ISD5008P
ISD4004-16MSIR vs ISD4004-16MSYI
ISD4004-16MSIR vs ISD4004-16MSY
ISD4004-16MSIR vs ISD4004-16MSI
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.