Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Voice Record and Playback
/ Nuvoton Technology ISD4004-16MSIR
ISD4004-16MSIR
Obsolete
Interface - Voice Record and Playback
Description:
IC VOICE REC/PLAY 16MIN 28SOIC
Manufacturer:
Nuvoton Technology
Datasheet:
ISD4004-16MSIR Datasheet
History Price: Obsolete
In Stock: 6100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISD4004-16MSIR vs ISD9140FI
Part No
ISD4004-16MSIR
ISD9140FI
Category
Interface - Voice Record and Playback
Interface - Voice Record and Playback
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
ChipCorder
-
Packaging
-
Tray
Status
Obsolete
Discontinued
Interface
SPI
Serial
Input Signal
Analog - Differential
-
Output Signal
Analog - Single Ended
-
Sampling Frequency
4kHz
-
Duration
16 Min
-
Filter Pass Band
1.7kHz
-
Messaging
Multiple
-
Oscillator Type
Internal/External
-
Features
Auto Mute
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Voltage - Supply
2.7 V ~ 3.3 V
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
28-SOIC
48-LQFP (7x7)