☰
NTE923D
NTE923D
Active
Description:  IC REG LIN POS ADJ 150MA 14DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE923D Datasheet
History Price: $1.90000
In Stock: 9130
NTE923D Specification
Specification
Part No
NTE923D
Category
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
150mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
74dB ~ 86dB (50Hz ~ 10kHz)
Control Features
Current Limit
Protection Features
Over Current, Short Circuit
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
NTE923D PDF Datasheet
NTE923D Related Parts
NTE1900
NTE1900
NTE Electronics
IC REG LINEAR POS ADJ 100MA TO92
NTE1901
NTE1901
NTE Electronics
IC REG LIN NEG ADJ 100MA TO92
NTE1902
NTE1902
NTE Electronics
IC REG LINEAR 9V 100MA TO92
NTE1903
NTE1903
NTE Electronics
IC REG LINEAR -12V 100MA TO92
NTE1904
NTE1904
NTE Electronics
IC REG LINEAR 3.3V 1A TO220
NTE1905
NTE1905
NTE Electronics
IC REG LINEAR -15V 100MA TO92
NTE1906
NTE1906
NTE Electronics
IC REG LINEAR 18V 100MA TO92
NTE1907
NTE1907
NTE Electronics
IC REG LINEAR -18V 100MA TO92
NTE1908
NTE1908
NTE Electronics
IC REG LINEAR 24V 100MA TO92
NTE1909
NTE1909
NTE Electronics
IC REG LINEAR -24V 100MA TO92
NTE1910
NTE1910
NTE Electronics
IC REG LINEAR 9V 1A TO220
NTE1911
NTE1911
NTE Electronics
IC REG LIN NEG ADJ 1.5A TO3
NTE923D Compare Parts
  • NTE923D vs NTE972
  • NTE923D vs NTE971
  • NTE923D vs NTE970
  • NTE923D vs NTE969
  • NTE923D vs NTE968
  • NTE923D vs NTE967
  • NTE923D vs NTE966
  • NTE923D vs NTE965
  • NTE923D vs NTE964
  • NTE923D vs NTE963
  • NTE923D vs NTE962
  • NTE923D vs NTE961
  • NTE923D vs NTE960
  • NTE923D vs NTE959
  • NTE923D vs NTE958
  • NTE923D vs NTE957
  • NTE923D vs NTE956
  • NTE923D vs NTE951
  • NTE923D vs NTE950
  • NTE923D vs NTE935
  • NTE923D vs NTE933
  • NTE923D vs NTE931
  • NTE923D vs NTE7239
  • NTE923D vs NTE309K
  • NTE923D vs NTE1979
  • NTE923D vs NTE1977
  • NTE923D vs NTE1976
  • NTE923D vs NTE1975
  • NTE923D vs NTE1974
  • NTE923D vs NTE1973
  • NTE923D vs NTE1972
  • NTE923D vs NTE1971
  • NTE923D vs NTE1970
  • NTE923D vs NTE1968
  • NTE923D vs NTE1967
  • NTE923D vs NTE1966
  • NTE923D vs NTE1965
  • NTE923D vs NTE1964
  • NTE923D vs NTE1963
  • NTE923D vs NTE1962
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much