☰
NTE923D
NTE923D
Active
Description:  IC REG LIN POS ADJ 150MA 14DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE923D Datasheet
History Price: $1.90000
In Stock: 4995
NTE923D vs NTE960
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
35V
Voltage - Output (Min/Fixed)
2V
5V
Voltage - Output (Max)
37V
-
Voltage Dropout (Max)
-
2V @ 1A
Current - Output
150mA
1A
Current - Quiescent (Iq)
-
8 mA
Current - Supply (Max)
-
-
PSRR
74dB ~ 86dB (50Hz ~ 10kHz)
68dB (120Hz)
Control Features
Current Limit
-
Protection Features
Over Current, Short Circuit
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
TO-220-3
Supplier Device Package
14-DIP
TO-220