NPM1100-CAAA-R7
NPM1100-CAAA-R7
Discontinued
Description:  NPM1100 POWER MANAGEMENT IC
Manufacturer:  Nordic Semiconductor
History Price: $2.43000
In Stock: 26800
NPM1100-CAAA-R7 Specification
Specification
Part No
NPM1100-CAAA-R7
Category
PMIC - Battery Management
Manufacturer
Nordic Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Power Management
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
-
Fault Protection
Over Temperature, Over Voltage
Interface
USB
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
NPM1100-CAAA-R7 PDF Datasheet
NPM1100-CAAA-R7 Related Parts
NPM1100-CAAA-E-R
NPM1100-CAAA-E-R
Nordic Semiconductor
NPM1100 POWER MANAGEMENT IC
NPM1100-CAAA-E-R7
NPM1100-CAAA-E-R7
Nordic Semiconductor
NPM1100 POWER MANAGEMENT IC
NPM1100-CAAA-R
NPM1100-CAAA-R
Nordic Semiconductor
NPM1100 POWER MANAGEMENT IC
NPM1100-CAAB-R
NPM1100-CAAB-R
Nordic Semiconductor
POWER MANAGEMENT IC WSLP VTERM 4
NPM1100-CAAB-R7
NPM1100-CAAB-R7
Nordic Semiconductor
POWER MANAGEMENT IC WSLP VTERM 4
NPM1100-QDAA-R
NPM1100-QDAA-R
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM
NPM1100-QDAA-R7
NPM1100-QDAA-R7
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM
NPM1100-QDAB-R
NPM1100-QDAB-R
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM4
NPM1100-QDAB-R7
NPM1100-QDAB-R7
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM4
NPM1100-CAAA-R7 Compare Parts
  • NPM1100-CAAA-R7 vs NPM1100-QDAB-R
  • NPM1100-CAAA-R7 vs NPM1100-QDAA-R7
  • NPM1100-CAAA-R7 vs NPM1100-QDAA-R
  • NPM1100-CAAA-R7 vs NPM1100-CAAB-R7
  • NPM1100-CAAA-R7 vs NPM1100-CAAB-R
  • NPM1100-CAAA-R7 vs NPM1100-CAAA-R
  • NPM1100-CAAA-R7 vs NPM1100-CAAA-E-R7
  • NPM1100-CAAA-R7 vs NPM1100-CAAA-E-R
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.