NPM1100-CAAA-E-R
NPM1100-CAAA-E-R
Active
Description:  NPM1100 POWER MANAGEMENT IC
Manufacturer:  Nordic Semiconductor
History Price: $2.50000
In Stock: 33500
NPM1100-CAAA-E-R Specification
Specification
Part No
NPM1100-CAAA-E-R
Category
PMIC - Battery Management
Manufacturer
Nordic Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Voltage
Interface
USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
25-UFBGA, WLCSP
Supplier Device Package
25-WLCSP (2.08x2.08)
NPM1100-CAAA-E-R PDF Datasheet
NPM1100-CAAA-E-R Related Parts
NPM1100-CAAA-E-R7
NPM1100-CAAA-E-R7
Nordic Semiconductor
NPM1100 POWER MANAGEMENT IC
NPM1100-CAAA-R
NPM1100-CAAA-R
Nordic Semiconductor
NPM1100 POWER MANAGEMENT IC
NPM1100-CAAA-R7
NPM1100-CAAA-R7
Nordic Semiconductor
NPM1100 POWER MANAGEMENT IC
NPM1100-CAAB-R
NPM1100-CAAB-R
Nordic Semiconductor
POWER MANAGEMENT IC WSLP VTERM 4
NPM1100-CAAB-R7
NPM1100-CAAB-R7
Nordic Semiconductor
POWER MANAGEMENT IC WSLP VTERM 4
NPM1100-QDAA-R
NPM1100-QDAA-R
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM
NPM1100-QDAA-R7
NPM1100-QDAA-R7
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM
NPM1100-QDAB-R
NPM1100-QDAB-R
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM4
NPM1100-QDAB-R7
NPM1100-QDAB-R7
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM4
NPM1100-CAAA-E-R Description
The Nordic Semiconductor NPM1100-CAAA-E-R is a highly integrated power management solution designed for low-power applications, particularly in the realm of Internet of Things (IoT) devices. This power management IC (PMIC) is optimized for battery-operated devices, providing efficient power conversion and management capabilities to extend battery life and enhance overall system performance.

## Overview

- Manufacturer: Nordic Semiconductor
- Part Number: NPM1100-CAAA-E-R
- Type: Power Management Integrated Circuit (PMIC)
- Application: Ideal for IoT devices, wearables, and other battery-powered applications.

## Key Specifications

1. Power Management Features:
- Input Voltage Range: The NPM1100 supports a wide input voltage range, typically from 1.8V to 5.5V, making it compatible with various battery types, including lithium-ion and lithium-polymer batteries.
- Output Voltage: Configurable output voltage options, allowing for flexibility in powering different components within a system.

2. DC-DC Converter:
- Buck Converter: The NPM1100 features a highly efficient buck converter that can deliver up to 1A of output current. This converter is designed to minimize power loss and heat generation, which is crucial for battery-operated devices.
- Efficiency: The buck converter achieves high efficiency (up to 95% or more) across a wide range of load conditions, significantly extending battery life.

3. Low Dropout Regulator (LDO):
- Integrated LDOs: The PMIC includes multiple low dropout regulators that provide stable output voltages for sensitive components, ensuring optimal performance and reliability.
- Output Current: Each LDO can typically supply up to 200mA, making it suitable for powering various peripherals and microcontrollers.

4. Power Management Features:
- Power Good Indicator: The NPM1100 includes a power good output that indicates when the output voltage is stable and within the specified range, allowing for safe operation of connected devices.
- Enable/Disable Functionality: The PMIC features an enable pin that allows for easy control of the power management system, enabling or disabling the output as needed to conserve power.

5. Protection Features:
- Overcurrent Protection: Integrated overcurrent protection mechanisms help prevent damage to the device and connected components in case of excessive current draw.
- Thermal Protection: The PMIC includes thermal shutdown features to protect against overheating, ensuring reliable operation under various conditions.
- Short-Circuit Protection: Provides short-circuit protection to safeguard the device and the overall system.

6. Package and Dimensions:
- Package Type: The NPM1100 is typically available in a compact package, such as a QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications.
- Pin Count: The specific pin count may vary, but it is designed for easy integration into printed circuit boards (PCBs).

7. Operating Temperature:
- Temperature Range: The PMIC is designed to operate within a specified temperature range, typically from -40°C to +85°C, making it suitable for various environmental conditions.

## Applications

The Nordic Semiconductor NPM1100-CAAA-E-R PMIC is well-suited for a variety of applications, including:

- IoT Devices: Ideal for smart sensors, connected devices, and other IoT applications that require efficient power management.
- Wearable Technology: Perfect for smartwatches, fitness trackers, and health monitoring devices where battery life is critical.
- Portable Electronics: Used in portable consumer electronics, such as handheld devices and remote controls, to ensure reliable power delivery.

## Conclusion

The Nordic Semiconductor NPM1100-CAAA-E-R power management integrated circuit is a versatile and efficient solution for managing power in low-power applications. With its high efficiency, integrated buck converter, and multiple LDOs, it is designed to meet the demanding requirements of modern battery-operated devices. Its robust protection features and flexible output options make it an ideal choice for developers looking to optimize power management in their designs, ultimately enhancing the performance and battery life of their products.
NPM1100-CAAA-E-R Compare Parts
  • NPM1100-CAAA-E-R vs NPM1100-QDAB-R
  • NPM1100-CAAA-E-R vs NPM1100-QDAA-R7
  • NPM1100-CAAA-E-R vs NPM1100-QDAA-R
  • NPM1100-CAAA-E-R vs NPM1100-CAAB-R7
  • NPM1100-CAAA-E-R vs NPM1100-CAAB-R
  • NPM1100-CAAA-E-R vs NPM1100-CAAA-R7
  • NPM1100-CAAA-E-R vs NPM1100-CAAA-R
  • NPM1100-CAAA-E-R vs NPM1100-CAAA-E-R7
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery