R5110S122D-E2-KE
R5110S122D-E2-KE
Active
Description:  IC SUPERVISOR 1 CHANNEL 18HSOP
Manufacturer:  Nisshinbo Micro Devices
History Price: $2.07000
In Stock: 48900
R5110S122D-E2-KE Specification
Specification
Part No
R5110S122D-E2-KE
Category
PMIC - Supervisors
Manufacturer
Nisshinbo Micro Devices
Series
R5110x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Voltage Detector
Number of Voltages Monitored
1
Voltage - Threshold
5V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
194ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
18-LFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
18-HSOP
R5110S122D-E2-KE PDF Datasheet
R5110S122D-E2-KE Related Parts
R5106N181A-TR-FE
R5106N181A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL SOT23-6
R5106N271A-TR-FE
R5106N271A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL SOT23-6
R5106N281A-TR-FE
R5106N281A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL SOT23-6
R5106N291A-TR-FE
R5106N291A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL SOT23-6
R5106N291C-TR-FE
R5106N291C-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL SOT23-6
R5106N301A-TR-FE
R5106N301A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL SOT23-6
R5106N311A-TR-FE
R5106N311A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL SOT23-6
R5106N331A-TR-FE
R5106N331A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL SOT23-6
R5106N411A-TR-FE
R5106N411A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL SOT23-6
R5106N421A-TR-FE
R5106N421A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL SOT23-6
R5106N451A-TR-FE
R5106N451A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL SOT23-6
R5107G251C-TR-FE
R5107G251C-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 8SSOP
R5110S122D-E2-KE Compare Parts
  • R5110S122D-E2-KE vs R5117S002A-E2-FE
  • R5110S122D-E2-KE vs R5117S001A-E2-KE
  • R5110S122D-E2-KE vs R5117S001A-E2-FE
  • R5110S122D-E2-KE vs R5116S002A-E2-KE
  • R5110S122D-E2-KE vs R5116S002A-E2-FE
  • R5110S122D-E2-KE vs R5116S001A-E2-KE
  • R5110S122D-E2-KE vs R5116S001A-E2-FE
  • R5110S122D-E2-KE vs R5115S121A-E2-KE
  • R5110S122D-E2-KE vs R5115S111A-E2-YE
  • R5110S122D-E2-KE vs R5115S111A-E2-KE
  • R5110S122D-E2-KE vs R5115S021A-E2-KE
  • R5110S122D-E2-KE vs R5115S012C-E2-YE
  • R5110S122D-E2-KE vs R5115S012C-E2-KE
  • R5110S122D-E2-KE vs R5115S011A-E2-YE
  • R5110S122D-E2-KE vs R5115S011A-E2-KE
  • R5110S122D-E2-KE vs R5114S072C-E2-KE
  • R5110S122D-E2-KE vs R5114S071B-E2-KE
  • R5110S122D-E2-KE vs R5114S021B-E2-KE
  • R5110S122D-E2-KE vs R5114S012C-E2-KE
  • R5110S122D-E2-KE vs R5114S011B-E2-KE
  • R5110S122D-E2-KE vs R5111S122D-E2-KE
  • R5110S122D-E2-KE vs R5111S121A-E2-KE
  • R5110S122D-E2-KE vs R5111S092D-E2-KE
  • R5110S122D-E2-KE vs R5111S072D-E2-KE
  • R5110S122D-E2-KE vs R5111S071A-E2-KE
  • R5110S122D-E2-KE vs R5111S052C-E2-KE
  • R5110S122D-E2-KE vs R5111S011A-E2-KE
  • R5110S122D-E2-KE vs R5111L102D-TR-YE
  • R5110S122D-E2-KE vs R5111L102D-TR-KE
  • R5110S122D-E2-KE vs R5110S132C-E2-KE
  • R5110S122D-E2-KE vs R5110S112C-E2-KE
  • R5110S122D-E2-KE vs R5110S111A-E2-KE
  • R5110S122D-E2-KE vs R5110S102C-E2-KE
  • R5110S122D-E2-KE vs R5110S082D-E2-KE
  • R5110S122D-E2-KE vs R5110S082C-E2-KE
  • R5110S122D-E2-KE vs R5110S072D-E2-KE
  • R5110S122D-E2-KE vs R5110S072C-E2-KE
  • R5110S122D-E2-KE vs R5110S071B-E2-KE
  • R5110S122D-E2-KE vs R5110S062D-E2-KE
  • R5110S122D-E2-KE vs R5110S052C-E2-KE
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you