R5110S122D-E2-KE
R5110S122D-E2-KE
Active
Description:  IC SUPERVISOR 1 CHANNEL 18HSOP
Manufacturer:  Nisshinbo Micro Devices
History Price: $2.07000
In Stock: 48900
R5110S122D-E2-KE vs R5110S072C-E2-KE
Series
R5110x
R5110x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
5V
5V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
194ms Minimum
194ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-LFSOP (0.173", 4.40mm Width) Exposed Pad
18-LFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
18-HSOP
18-HSOP