Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Nexperia XC7SH02GV,125
XC7SH02GV,125
Active
Logic - Gates and Inverters
Description:
IC GATE NOR 1CH 2-INP SC74A
Manufacturer:
Nexperia
Datasheet:
XC7SH02GV,125 Datasheet
History Price: $0.21952
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XC7SH02GV,125 Specification
Specification
Part No
XC7SH02GV,125
Category
Logic - Gates and Inverters
Manufacturer
Nexperia
Series
7SH
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
1
Number of Inputs
2
Features
-
Voltage - Supply
2V ~ 5.5V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
8mA, 8mA
Input Logic Level - Low
0.5V ~ 1.65V
Input Logic Level - High
1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
SC-74A
Package / Case
SC-74A, SOT-753
XC7SH02GV,125 PDF Datasheet
XC7SH02GV,125 Datasheet
Click and Download: XC7SH02GV,125 Datasheet
XC7SH02GV,125 Related Parts
XC74UL00AANR
Torex Semiconductor
IC GATE NAND 1CH 2-INP SSOT25
XC74UL02AAMR
Torex Semiconductor
IC GATE NOR 1CH 2-INP SOT26
XC74UL02AANR
Torex Semiconductor
IC GATE NOR 1CH 2-INP SSOT25
XC74UL04AAMR
Torex Semiconductor
IC INVERTER 1CH 1-INP SOT26
XC74UL04AANR
Torex Semiconductor
IC INVERTER 1CH 1-INP SSOT25
XC74UL08AAMR
Torex Semiconductor
IC GATE AND 1CH 2-INP SOT26
XC74UL08AANR
Torex Semiconductor
IC GATE AND 1CH 2-INP SSOT25
XC74UL14AAMR
Torex Semiconductor
IC INVERT SCHMITT 1CH 1-IN SOT26
XC74UL14AANR
Torex Semiconductor
IC INVERT SCHMITT 1CH 1IN SSOT25
XC74UL32AAMR
Torex Semiconductor
IC GATE OR 1CH 2-INP SOT26
XC74UL32AANR
Torex Semiconductor
IC GATE OR 1CH 2-INP SSOT25
XC74UL86AAMR
Torex Semiconductor
IC GATE XOR 1CH 2-INP SOT26
XC7SH02GV,125 Compare Parts
XC7SH02GV,125 vs XC7WT14GT,115
XC7SH02GV,125 vs XC7WT14GD,125
XC7SH02GV,125 vs XC7WT14GD,125
XC7SH02GV,125 vs XC7WT14DP,125
XC7SH02GV,125 vs XC7WT14DP,125
XC7SH02GV,125 vs XC7WT14DC,125
XC7SH02GV,125 vs XC7WH14GT,115
XC7SH02GV,125 vs XC7WH14GT,115
XC7SH02GV,125 vs XC7WH14GT,115
XC7SH02GV,125 vs XC7WH14GD,125
XC7SH02GV,125 vs XC7WH14DP,125
XC7SH02GV,125 vs XC7WH14DP,125
XC7SH02GV,125 vs XC7WH14DC,125
XC7SH02GV,125 vs XC7SHU04GW,125
XC7SH02GV,125 vs XC7SHU04GW,125
XC7SH02GV,125 vs XC7SHU04GV,125
XC7SH02GV,125 vs XC7SHU04GV,125
XC7SH02GV,125 vs XC7SH86GW,125
XC7SH02GV,125 vs XC7SH86GW,125
XC7SH02GV,125 vs XC7SH86GW,125
XC7SH02GV,125 vs XC7SH86GW
XC7SH02GV,125 vs XC7SH86GV,125
XC7SH02GV,125 vs XC7SH32GW,125
XC7SH02GV,125 vs XC7SH32GW,125
XC7SH02GV,125 vs XC7SH32GW,125
XC7SH02GV,125 vs XC7SH32GV,125
XC7SH02GV,125 vs XC7SH14GW,125
XC7SH02GV,125 vs XC7SH14GV,125
XC7SH02GV,125 vs XC7SH14GV,125
XC7SH02GV,125 vs XC7SH08GW,125
XC7SH02GV,125 vs XC7SH08GV,125
XC7SH02GV,125 vs XC7SH04GW,125
XC7SH02GV,125 vs XC7SH04GV,125
XC7SH02GV,125 vs XC7SH02GW,125
XC7SH02GV,125 vs XC7SET86GW,125
XC7SH02GV,125 vs XC7SET86GV,125
XC7SH02GV,125 vs XC7SET32GW,125
XC7SH02GV,125 vs XC7SET32GW,125
XC7SH02GV,125 vs XC7SET32GV,125
XC7SH02GV,125 vs XC7SET14GW,125
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.